location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Care SVC1119ND/10 equipment cleansing kit Screens/Plastics Equipment cleansing spray & dry cloth 40 ml

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Care
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SVC1119ND/10
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SVC1119ND/10
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4895185613383
Category:
Kit containing chemicals, cloths etc. used to clean equipment.
Equipment Cleansing Kits Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105434
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips Care SVC1119ND/10 equipment cleansing kit Screens/Plastics Equipment cleansing spray & dry cloth 40 ml
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Screens/Plastics Equipment cleansing spray & dry cloth 40 ml
  • - Material: Microfiber
  • - Multicolor
Long product name Philips Care SVC1119ND/10 equipment cleansing kit Screens/Plastics Equipment cleansing spray & dry cloth 40 ml :
The short editorial description of Philips Care SVC1119ND/10 equipment cleansing kit Screens/Plastics Equipment cleansing spray & dry cloth 40 ml

12 x 40 ml, microfiber cloth
More>>>
Philips Care SVC1119ND/10 equipment cleansing kit Screens/Plastics Equipment cleansing spray & dry cloth 40 ml:
The official marketing text of Philips Care SVC1119ND/10 equipment cleansing kit Screens/Plastics Equipment cleansing spray & dry cloth 40 ml as supplied by the manufacturer

Scented Screen Cleaner
chamomile/ lavender/ mint/ rose
Use this safe and effective cleaning solution with its special microfiber cloth to remove dust, dirt and fingerprints from your portable devices' screens.

Stay clean, stay fresh
- Clean your devices with a fresh scent lasting

Enrich your lifestyle
- Enjoy a clean screen wherever and whenever you want
- Stylish and elegant design for you to carry along

Enjoy a spotless screen
- Streak-free cleaning fluid
- Antistatic formula to repel dust
- Lint-free microfiber cloth cleans safely and thoroughly

Environmentally friendly
- Safe and effective eco-friendly formula

Short summary description Philips Care SVC1119ND/10 equipment cleansing kit Screens/Plastics Equipment cleansing spray & dry cloth 40 ml:
This short summary of the Philips Care SVC1119ND/10 equipment cleansing kit Screens/Plastics Equipment cleansing spray & dry cloth 40 ml data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Care SVC1119ND/10, Equipment cleansing spray & dry cloth, Screens/Plastics, 40 ml, Microfiber, Multicolor, 29.2 oz (828 g)

Long summary description Philips Care SVC1119ND/10 equipment cleansing kit Screens/Plastics Equipment cleansing spray & dry cloth 40 ml:
This is an auto-generated long summary of Philips Care SVC1119ND/10 equipment cleansing kit Screens/Plastics Equipment cleansing spray & dry cloth 40 ml based on the first three specs of the first five spec groups.

Philips Care SVC1119ND/10. Product type: Equipment cleansing spray & dry cloth, Proper use: Screens/Plastics, Volume: 40 ml. Weight: 29.2 oz (828 g). Number of products included: 12 pc(s). Package width: 7.05" (179 mm), Package depth: 5.2" (132 mm), Package height: 3.58" (91 mm)

Features
Proper use
Screens/Plastics
Product type *
Equipment cleansing spray & dry cloth
Volume
40 ml
Material
Microfiber
Product color
Multicolor
Weight & dimensions
Weight
29.2 oz (828 g)
Packaging content
Manual
Yes
Number of products included
12 pc(s)
Packaging data
Package width
7.05" (179 mm)
Package depth
5.2" (132 mm)
Package height
3.58" (91 mm)
Package weight
32.6 oz (923 g)