Cisco logo

Cisco C6800-48P-SFP-XL network switch module Gigabit Ethernet

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37467
Info modified on:
14 Mar 2024, 18:30:22
Long product name Cisco C6800-48P-SFP-XL network switch module Gigabit Ethernet:

48-port SFP fiber Gigabit Ethernet Module with DFC4XL

Short summary description Cisco C6800-48P-SFP-XL network switch module Gigabit Ethernet:

Cisco C6800-48P-SFP-XL, Gigabit Ethernet, 1000 Mbit/s, 1000BASE-T, SFP, 1000BASE‑LH, 1000BASE‑LX, 1000BASE‑SX, 1000BASE‑ZX, Cisco Catalyst 6807-XL / 6500-E

Long summary description Cisco C6800-48P-SFP-XL network switch module Gigabit Ethernet:

Cisco C6800-48P-SFP-XL. Ethernet interface type: Gigabit Ethernet, Ethernet LAN data rates: 1000 Mbit/s, Copper ethernet cabling technology: 1000BASE-T. Fiber optic connector: SFP, Fiber ethernet cabling technology: 1000BASE‑LH, 1000BASE‑LX, 1000BASE‑SX, 1000BASE‑ZX. Compatibility: Cisco Catalyst 6807-XL / 6500-E. Power consumption (typical): 339.44 W. Width: 14" (356 mm), Depth: 16" (406 mm), Height: 1.18" (30 mm)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.