location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Contour Design ArmSupport Red wrist rest Leatherette Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Contour Design Check ‘Contour Design’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ArmSupport Red
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RM-AS RED show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5712505829417 show
Category:
To prevent Repetited Strain Injury (RSI), a painful, numb feeling in your arm(s), wrist(s) and/or hands(s) during and after working with a computer for a prolonged period of time, it is important to have an ergonomical posture while working. A wrist rest for use with your mouse prevents flexion of the wrist, thus reducing the risk of getting a so called 'mouse wrist', RSI in the wrist. A wrist rest for use with a keyboard is not intended for resting your wrist on while working. Use it only for during breaks, to prevent your wrists from unncessary strain.
Wrist Rests Check ‘Contour Design’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Contour Design: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39564
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2024 08:49:08
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Contour Design RM-AS RED user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Contour Design ArmSupport Red wrist rest Leatherette Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - To be used exclusively in combination with RollerMouse Red or Red plus
  • - Width: 60cm
  • - Depth with RollerMouse Red: 28cm
  • - Durable leatherette
Guarantee: 2 years
Long product name Contour Design ArmSupport Red wrist rest Leatherette Black :
The short editorial description of Contour Design ArmSupport Red wrist rest Leatherette Black

ArmSupport Red
More>>>
Contour Design ArmSupport Red wrist rest Leatherette Black:
The official marketing text of Contour Design ArmSupport Red wrist rest Leatherette Black as supplied by the manufacturer

Ensure proper posture and alleviate muscle strain in your neck, back, arms and wrists by supporting your arms on the all new ArmSupport Red. An additional accessory for RollerMouse Red, ArmSupport Red extends closer to your shoulders and promotes comfort while in a standing or sitting position and allows your shoulders and arms to maintain a relaxed, neutral position. Product easily clamps to
the front edge of desks from 0,5 cm to 3 cm and is ideal for height adjustable workstations.

Short summary description Contour Design ArmSupport Red wrist rest Leatherette Black:
This short summary of the Contour Design ArmSupport Red wrist rest Leatherette Black data-sheet is auto-generated and uses the product title and the first six key specs.

Contour Design ArmSupport Red, Leatherette, Black, 5.56 lbs (2.52 kg), 1 pc(s), 10.5" (266 mm), 24.3" (618 mm)

Long summary description Contour Design ArmSupport Red wrist rest Leatherette Black:
This is an auto-generated long summary of Contour Design ArmSupport Red wrist rest Leatherette Black based on the first three specs of the first five spec groups.

Contour Design ArmSupport Red. Material: Leatherette, Product color: Black. Weight: 5.56 lbs (2.52 kg). Quantity per pack: 1 pc(s), Package width: 10.5" (266 mm), Package depth: 24.3" (618 mm). Master (outer) case volume: 0.0264 cm³, Quantity per master (outer) case: 4 pc(s), Master (outer) case width: 10.8" (275 mm)

ArmSupport Red takes work comfort to an entirely new level
ArmSupport Red takes work comfort to an entirely new level

Who says work must make you tired? Now you can work efficiently and comfortably without having to constantly think about your posture. With good support for your forearms you can significantly reduce muscle tension in your neck, back, arms and wrists. With an accessory tailored to gentler body movements, you can concentrate on your work. ​Sitting or standing, you’ll be in the perfect position for more pain-free productivity.

Neutral and comfortable posture
Neutral and comfortable posture

If you work a lot in front of the computer, it is important to try to maintain your neutral posture – but it is easy to forget when you focus on the work at hand. Now you can automatically maintain an ergonomic work position, keeping your wrist angle correct in relation to the keyboard whether you are sitting or standing when working. Through a forearm support you get effective relief and significantly reduce the tension in your entire upper body. Do you have a narrow workplace that makes it difficult to achieve an ergonomic working position? The support lets you extend small areas, so that you can work comfortably even where space is limited.

Easy and flexible
Easy and flexible

Armsupport Red can be clamped to the front edge of desks from 1″ to 1-3/4″ in thickness, this accessory to the RollerMouse Red is ideal for height-adjustable workstations. ArmSupport Red provides the ultimate support for maintaining a neutral typing and mousing position in either a standing or sitting position.

Features
Material
Leatherette
Product color
Black
Easy to clean
Yes
Weight & dimensions
Weight
5.56 lbs (2.52 kg)
Packaging data
Quantity per pack
1 pc(s)
Package width
10.5" (266 mm)
Package depth
24.3" (618 mm)
Package height
1.5" (38 mm)
Packaging data
Package weight
6.22 lbs (2.82 kg)
Logistics data
Master (outer) case volume
0.0264 cm³
Harmonized System (HS) code
84733080
Quantity per master (outer) case
4 pc(s)
Master (outer) case width
10.8" (275 mm)
Master (outer) case length
25.2" (640 mm)
Master (outer) case height
5.91" (150 mm)
Master (outer) case weight
26.7 lbs (12.1 kg)
Brand Image Article code product Stock Price from
Contour Design Red Plus palmsupport Extended wrist rest Black, Silver Contour Design Red Plus palmsupport Extended wrist rest Black, Silver
(show image)
PS-PLUS-EXT Red Plus palmsupport Extended 0.00
(excl. VAT)
0 (incl. VAT)
Contour Design RollerWave3 wrist rest Leatherette Black Contour Design RollerWave3 wrist rest Leatherette Black
(show image)
RM-WAVE3 RollerWave3 0.00
(excl. VAT)
0 (incl. VAT)
Contour Design Red Plus palmsupport wrist rest Black Contour Design Red Plus palmsupport wrist rest Black
(show image)
PS-PLUS Red Plus palmsupport 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)