location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne GTL-2890 network switch Managed L3 Gigabit Ethernet (10/100/1000) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
28-Port L3 Managed Gigabit Ethernet Switch, 4 Ports SFP+ 10-Gigabit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GTL-2890 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867194362
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55521
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Mar 2023 12:35:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LevelOne GTL-2890 network switch Managed L3 Gigabit Ethernet (10/100/1000) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Managed L3
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 24 Console port: RJ-45
  • - 10G support 10BASE-T, 100BASE-T, 1000BASE-T
  • - MAC address table: 16000 entries Switching capacity: 128 Gbit/s
  • - 1000 Access Control List (ACL)
Long product name LevelOne GTL-2890 network switch Managed L3 Gigabit Ethernet (10/100/1000) Black :
The short editorial description of LevelOne GTL-2890 network switch Managed L3 Gigabit Ethernet (10/100/1000) Black

24 x RJ-45, 4 x SFP+, QoS, VLAN, 128 Gbps, 3 kg
More>>>
LevelOne GTL-2890 network switch Managed L3 Gigabit Ethernet (10/100/1000) Black:
The official marketing text of LevelOne GTL-2890 network switch Managed L3 Gigabit Ethernet (10/100/1000) Black as supplied by the manufacturer

GTL-2890 is a high performance, 10-Gigabit IPv6 Ethernet Layer 3 managed switch, with advanced hardware and rich software features providing compatibility for most applications at the network core.
GTL-2890 offers twenty-four 10/100/1000Mbps ports and four fixed 10Gbps SFP ports. Designed for data center deployments,
GTL-2890 provides fast and seamless transfers at the core for access switches or DSLAM.With powerful traffic management and broadcasting control,
GTL-2890 is an ideal choice for the distribution or aggregation layer of large networks, providing long distance fiber connections. It is also an excellent choice as a core switch for enterprise customers, with advanced levels of security management. Complies with IPv6 form certification Phase II, as well as RoHS, CE and FCC standards.

- Supports port-based VLAN, IEEE 802.1Q VLAN Tagging
- 24 Gigabit Ethernet ports and 4 10-Gigabit SFP+ slots
- IEEE 802.1d/w/s Spanning Tree Protocol (STP) and port mirroring
- Supports VLAN (Port-based, Protocol-based, Private, Q-in-Q, Tag-based) and GVRP
- Supports Command Line Interface (in RS-232 Console, Telnet, SSH)
- IEEE 802.3ad LACP for auto port aggregation of up to 128 groups, 8 ports per group
- Supports Access Control List (ACL) authentication of up to 768 entries and port-based security with IEEE802.1X

Short summary description LevelOne GTL-2890 network switch Managed L3 Gigabit Ethernet (10/100/1000) Black:
This short summary of the LevelOne GTL-2890 network switch Managed L3 Gigabit Ethernet (10/100/1000) Black data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne GTL-2890, Managed, L3, Gigabit Ethernet (10/100/1000)

Long summary description LevelOne GTL-2890 network switch Managed L3 Gigabit Ethernet (10/100/1000) Black:
This is an auto-generated long summary of LevelOne GTL-2890 network switch Managed L3 Gigabit Ethernet (10/100/1000) Black based on the first three specs of the first five spec groups.

LevelOne GTL-2890. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24, Console port: RJ-45. MAC address table: 16000 entries, Switching capacity: 128 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1ab, IEEE 802.1p, IEEE 802.1v, IEEE 802.1w, IEEE 802.1x, IEEE...

Management features
Switch type *
Managed
Switch layer
L3
Quality of Service (QoS) support
Yes
Traffic classification
Yes
Traffic shaping
Yes
ARP inspection
Yes
System event log
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
SFP+ module slots quantity
4
Fiber optic connector
SFP
Console port
RJ-45
Network
Networking standards *
IEEE 802.1D, IEEE 802.1Q, IEEE 802.1ab, IEEE 802.1p, IEEE 802.1v, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3ae, IEEE 802.3u, IEEE 802.3x
10G support *
Yes
Copper ethernet cabling technology
10BASE-T, 100BASE-T, 1000BASE-T
Port mirroring
Yes
Link aggregation
Yes
Broadcast storm control
Yes
Spanning tree protocol
Yes
VLAN support
Yes
Virtual LAN features
Private VLAN, Tagged VLAN, Protocol-based VLAN, Port-based VLAN
Data transmission
Switching capacity *
128 Gbit/s
MAC address table *
16000 entries
Store-and-forward
Yes
Jumbo frames support
Yes
Jumbo frames
9000
Packet forwarding rate (1 Gbps)
144800 pps
Packet forwarding rate (100 Mbps)
148000 pps
Packet forwarding rate (10 Mbps)
14880 pps
Packet buffer memory
1.5 MB
Security
Access Control List (ACL)
Yes
Security
Access Control List (ACL) rules
1000
MAC address filtering
Yes
Loop protection
Yes
BPDU filtering/protection
Yes
Auto-edge port
Yes
IP-MAC-Port binding
Yes
Authentication
Auto VLAN, Guest VLAN, MAC-based authentication, Port-based authentication
Multicast features
Multicast support
Yes
Multicast MAC address table
1024000 entries
Design
Product color
Black
Reset button
Yes
LED indicators
Activity, Link, Power
Country of origin
China
Certification
RoHS, CE, FCC
Performance
Internal memory
256 MB
Flash memory
32 MB
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
17.3" (440 mm)
Depth
9.06" (230 mm)
Height
1.73" (44 mm)
Weight
6.61 lbs (3 kg)
Packaging data
Cables included
AC, Serial
Quick start guide
Yes
Manual
Yes
Mounting brackets included
Yes
Package type
Box
Package width
15" (382 mm)
Package depth
5.51" (140 mm)
Package height
21.3" (540 mm)
Package weight
9.9 lbs (4.49 kg)
Brand Image Article code product Stock Price from
LevelOne FSW-0512 network switch Unmanaged Fast Ethernet (10/100) Power over Ethernet (PoE) Black, Gray LevelOne FSW-0512 network switch Unmanaged Fast Ethernet (10/100) Power over Ethernet (PoE) Black, Gray
(show image)
FSW-0512 5-Port Fast Ethernet PoE PD Switch 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne IFE-0502 network switch Fast Ethernet (10/100) Power over Ethernet (PoE) Black LevelOne IFE-0502 network switch Fast Ethernet (10/100) Power over Ethernet (PoE) Black
(show image)
IFE-0502 5-Port Industrial Fast Ethernet PoE Switch, 4 PoE Outputs, 802.3af PoE, 1 Port SC Single-Mode Fiber, 30km 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)