location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon 6508B005 ink cartridge 4 pc(s) Original Standard Yield Black, Cyan, Yellow, Magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLI-551 BK/C/M/Y Ink Cartridge + Photo Paper Value Pack
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6508B005
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574631004
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 278144
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Oct 2023 12:26:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon 6508B005 ink cartridge 4 pc(s) Original Standard Yield Black, Cyan, Yellow, Magenta
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Genuine Canon Ink produces on average 35% more quality prints than imitation cartridges²
  • - Genuine Canon Ink provides consistent quality prints 100% of the time²
  • - Genuine Canon Ink is 100% reliable so you can print with less stress²
  • - Return every toner ink and toner cartridge to be reused or recycled. It's free, easy and environmentally friendly.
Long product name Canon 6508B005 ink cartridge 4 pc(s) Original Standard Yield Black, Cyan, Yellow, Magenta :
The short editorial description of Canon 6508B005 ink cartridge 4 pc(s) Original Standard Yield Black, Cyan, Yellow, Magenta

CLI-551 BK/C/M/Y Ink Cartridge + Photo Paper Value Pack
More>>>
Canon 6508B005 ink cartridge 4 pc(s) Original Standard Yield Black, Cyan, Yellow, Magenta:
The official marketing text of Canon 6508B005 ink cartridge 4 pc(s) Original Standard Yield Black, Cyan, Yellow, Magenta as supplied by the manufacturer

Enjoy the convenience of a value pack that bundles black, cyan, magenta and yellow CLI-551 7ml ink tanks with 50 sheets of 4” x 6” Photo Paper Plus Glossy II for your PIXMA¹.

Short summary description Canon 6508B005 ink cartridge 4 pc(s) Original Standard Yield Black, Cyan, Yellow, Magenta:
This short summary of the Canon 6508B005 ink cartridge 4 pc(s) Original Standard Yield Black, Cyan, Yellow, Magenta data-sheet is auto-generated and uses the product title and the first six key specs.

Canon 6508B005, Standard Yield, Black, Cyan, Yellow, Magenta, Pigment-based ink, 4 pc(s), Multi pack

Long summary description Canon 6508B005 ink cartridge 4 pc(s) Original Standard Yield Black, Cyan, Yellow, Magenta:
This is an auto-generated long summary of Canon 6508B005 ink cartridge 4 pc(s) Original Standard Yield Black, Cyan, Yellow, Magenta based on the first three specs of the first five spec groups.

Canon 6508B005. Cartridge capacity: Standard Yield, Black ink type: Pigment-based ink, Supply type: Multi pack, Printing colors: Black, Cyan, Yellow, Magenta, Quantity per pack: 4 pc(s)

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
Canon Pixma iP7250/iP8750, Pixma MX925, Pixma MG5440/MG5450/MG5550/MG6350/MG6450/MG5650/MG6650/MG7150/MG7550
Quantity per pack *
4 pc(s)
Type *
Original
Features
Cartridge capacity
Standard Yield
Printing colors *
Black, Cyan, Yellow, Magenta
Supply type *
Multi pack
Weight & dimensions
Package type
Blister
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 7 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)