Canon logo

Canon 5222B013 ink cartridge Original High (XL) Yield Black, Cyan, Yellow, Magenta

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
349005
Info modified on:
20 Oct 2023, 12:26:49
Bullet Points Canon 5222B013 ink cartridge Original High (XL) Yield Black, Cyan, Yellow, Magenta:
  • - Genuine Canon Ink produces on average 35% more quality prints than imitation cartridges²
  • - Genuine Canon Ink provides consistent quality prints 100% of the time²
  • - Genuine Canon Ink is 100% reliable so you can print with less stress²
  • - Return every ink and toner cartridge to be reused or recycled. It's free, easy and environmentally friendly.
Long product name Canon 5222B013 ink cartridge Original High (XL) Yield Black, Cyan, Yellow, Magenta:

PG-540XL/CL-541XL High Yield Ink Cartridge + Photo Paper Value Pack

Canon 5222B013 ink cartridge Original High (XL) Yield Black, Cyan, Yellow, Magenta:

Print your documents and photos with a convenient value pack that includes 540XL Black and 541XL Colour ink tanks as well as 50 sheets of 4”x 6” Glossy Photo Paper for your PIXMA. The 21ml black ink cartridge allows you to print up to 600 pages of A4 documents at ISO/IEC 24734¹ standard.

Short summary description Canon 5222B013 ink cartridge Original High (XL) Yield Black, Cyan, Yellow, Magenta:

Canon 5222B013, High (XL) Yield, Black, Cyan, Yellow, Magenta, Pigment-based ink, 21 ml, 15 ml, Multi pack

Long summary description Canon 5222B013 ink cartridge Original High (XL) Yield Black, Cyan, Yellow, Magenta:

Canon 5222B013. Cartridge capacity: High (XL) Yield, Black ink type: Pigment-based ink, Black ink volume: 21 ml, Supply type: Multi pack, Color ink volume: 15 ml, Printing colors: Black, Cyan, Yellow, Magenta

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.