Creative Labs logo

Creative Labs I-Trigue™ 3400 purple speaker set 2.1 channels

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20268
Info modified on:
19 Apr 2019, 11:52:28
Long product name Creative Labs I-Trigue™ 3400 purple speaker set 2.1 channels:

I-Trigue™ 3400 purple

Short summary description Creative Labs I-Trigue™ 3400 purple speaker set 2.1 channels:

Creative Labs I-Trigue™ 3400 purple, 2.1 channels, Purple, 80 dB, 24 W, 12.2 x 10.6 x 7.09" (310 x 268 x 180 mm), Wired

Long summary description Creative Labs I-Trigue™ 3400 purple speaker set 2.1 channels:

Creative Labs I-Trigue™ 3400 purple. Audio output channels: 2.1 channels, Product color: Purple. Signal-to-Noise Ratio (SNR): 80 dB. Subwoofer RMS power: 24 W. Dimensions (WxDxH): 12.2 x 10.6 x 7.09" (310 x 268 x 180 mm). Connectivity technology: Wired

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.