location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC 100013896 embedded computer 2.2 GHz Intel® Celeron® 32 GB SSD 4 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
100013896
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100013896
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4716659960577
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37640
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2023 08:13:47
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name NEC 100013896 embedded computer 2.2 GHz Intel® Celeron® 32 GB SSD 4 GB :
The short editorial description of NEC 100013896 embedded computer 2.2 GHz Intel® Celeron® 32 GB SSD 4 GB

Intel Celeron 2000E (2M Cache 2.2GHz), 4GB DDR3, 32GB SSD, Intel HD Graphics, Gigabit Ethernet, Windows Embedded Standard 7
More>>>
Short summary description NEC 100013896 embedded computer 2.2 GHz Intel® Celeron® 32 GB SSD 4 GB:
This short summary of the NEC 100013896 embedded computer 2.2 GHz Intel® Celeron® 32 GB SSD 4 GB data-sheet is auto-generated and uses the product title and the first six key specs.

NEC 100013896, 2.2 GHz, Intel® Celeron®, 2000E, BGA 1364, 2 MB, Smart Cache

Long summary description NEC 100013896 embedded computer 2.2 GHz Intel® Celeron® 32 GB SSD 4 GB:
This is an auto-generated long summary of NEC 100013896 embedded computer 2.2 GHz Intel® Celeron® 32 GB SSD 4 GB based on the first three specs of the first five spec groups.

NEC 100013896. Processor frequency: 2.2 GHz, Processor family: Intel® Celeron®, Processor model: 2000E. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory channels: Dual-channel. Total storage capacity: 32 GB, Storage media: SSD, SSD capacity: 32 GB. On-board graphics card model: Intel® HD Graphics, On-board graphics card family: Intel® HD Graphics, Maximum on-board graphics card memory: 1.024 GB. Cabling technology: 10/100/1000Base-T(X), Ethernet LAN data rates: 10,100,1000 Mbit/s

Country Distributor
United Kingdom 1 distributor(s)