ASUS logo

ASUS Zenbook UX301LA-C4145T Intel® Core™ i7 i7-5500U Laptop 13.3" Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 Home Blue

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135614
Info modified on:
14 Mar 2024, 18:28:07
Long product name ASUS Zenbook UX301LA-C4145T Intel® Core™ i7 i7-5500U Laptop 13.3" Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 Home Blue:

Intel Core i7-5500U (4M Cache, up to 3.00 GHz), 13.3" FHD (1920 x 1080) Touch, 8GB DDR3L 1600MHz, 256GB SSD, Intel HD Graphics 5500, WLAN 802.11 a/b/g/n/ac, Windows 10 Home 64-bit

ASUS Zenbook UX301LA-C4145T Intel® Core™ i7 i7-5500U Laptop 13.3" Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 Home Blue:

Incredible Beauty.
Meet Zenbook UX301 — the Ultrabook™ with everlasting elegance
Creating the perfect Ultrabook™ means striking a perfect balance between form and function. Zenbook UX301 has a strikingly gorgeous design refined with crystalline glass and classic hairline metallic finish that's just 15.5mm thick — 14% thinner than the previous Zenbook. Lift the lid and inside is a vibrant 13.3-inch WQHD display that brings images to life and makes everything from browsing the web to working with documents an absolute pleasure. Zenbook UX301is the Ultrabook™ you'll want with you, wherever you go.

Incredible Touch
Technology with a human touch
Zenbook UX301 is wonderfully tactile, but that goes well beyond just the feel of its sleek, smooth and durable glass design. Windows 8 is designed with touch in mind and a dedicated ASUS Human Computer Interface team help make it even more intuitive to use with features like a responsive multi-touch display, and a large touch pad with multi-touch support. The backlit keyboard with automatic brightness control also means you'll always have a clear view of the keys, so you can stay productive, even in complete darkness. So whichever way you like to work, Zenbook UX301 has you covered.

Incredible Performance
The power and performance you need
Zenbook UX301 is a high-performance Ultrabook™ in every sense. A 4th generation Intel® Core™ i7 processor with Intel Iris™ 5100 graphics make light work of the most demanding tasks, and keeps you entertained with your favorite games and HD video, even when you're on the move. Solid-state storage means applications launch in double-quick time and, together with Super Hybrid Engine II technology, boosts battery life and standby time to stretch out the time between recharges. Two USB 3.0 ports support the latest high-speed storage and recharge mobile devices in double-quick time, while sophisticated thermal management means Zenbook UX301 never loses its cool.

Incredible Sound
SonicMaster, because we're serious about sound
Creating an Ultrabook™ that looks as incredible as Zenbook UX301 is one thing, but making one that sounds as incredible is something else. The key to our success is our unique SonicMaster technology and a team of audio engineers who expertly balance high-quality audio hardware and professional-grade audio software to ensure the best possible sound quality. We think all the hard work is worth it, and when you hear the wide dynamic range with rich bass and sharp treble that Zenbook Touch delivers, we know you will, too.

Incredible Cloud
Store, share, and sync
ASUS cloud services provide the most complete platform for online living that's accessible anywhere from a host of devices. With ASUS WebStorage, convenience is the main priority, offering you easy storage, sharing, and syncing of everything from business presentations to photo albums and favorite multimedia content. Each ASUS Zenbook comes with 32GB of WebStorage space free for the three years, and offers you the MyBitCast app so you can easily sync your content to multiple devices and accounts simultaneously

Short summary description ASUS Zenbook UX301LA-C4145T Intel® Core™ i7 i7-5500U Laptop 13.3" Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 Home Blue:

ASUS Zenbook UX301LA-C4145T, Intel® Core™ i7, 2.4 GHz, 13.3", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description ASUS Zenbook UX301LA-C4145T Intel® Core™ i7 i7-5500U Laptop 13.3" Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 Home Blue:

ASUS Zenbook UX301LA-C4145T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5500U, Processor frequency: 2.4 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Blue

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.