location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP L5015tm POS monitor 15" 1024 x 768 pixels Touchscreen

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L5015tm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M1F94AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296447580 show
Category: POS Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 160814
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2021
Product end of life date
Guarantee: Protected by HP, including a 3 years parts (3/0/0) standard limited warranty. Certain restrictions and exclusions apply.
Long product name HP L5015tm POS monitor 15" 1024 x 768 pixels Touchscreen :
The short editorial description of HP L5015tm POS monitor 15" 1024 x 768 pixels Touchscreen

L5015tm 38,1 cm (15") Retail Touch Monitor
More>>>
HP L5015tm POS monitor 15" 1024 x 768 pixels Touchscreen:
The official marketing text of HP L5015tm POS monitor 15" 1024 x 768 pixels Touchscreen as supplied by the manufacturer

Complete your desktop solution with the HP L5015tm Touch Monitor, a durable, interactive touchscreen display in a sleek, thin form factor that integrates easily into your point of sale (POS), hospitality, educational, banking, manufacturing, and kiosk environments.

Short summary description HP L5015tm POS monitor 15" 1024 x 768 pixels Touchscreen:
This short summary of the HP L5015tm POS monitor 15" 1024 x 768 pixels Touchscreen data-sheet is auto-generated and uses the product title and the first six key specs.

HP L5015tm, 15", 1024 x 768 pixels, 225 cd/m², Table, 700:1, 16 ms

Long summary description HP L5015tm POS monitor 15" 1024 x 768 pixels Touchscreen:
This is an auto-generated long summary of HP L5015tm POS monitor 15" 1024 x 768 pixels Touchscreen based on the first three specs of the first five spec groups.

HP L5015tm. Display diagonal: 15", Display resolution: 1024 x 768 pixels, Display brightness: 225 cd/m². Product color: Black, Country of origin: China

Slim, compact design.

Deploy the monitor wherever you need an interactive solution. The small, thin footprint fits in a range of settings, and the stand can be removed for wall-mount setups.[1] Save space and money by eliminating the need for a separate keyboard and mouse.

Efficient, durable touch.

Interact with the screen with a pen, credit card, finger or fingernail. The Acoustic Pulse Recognition (APR) technology identifies screen taps by sound. The sturdy design is a damage-resistant alternative to earlier film-coated display screens.

Ample visuals.

Keep working with your familiar, established, business-specific applications on the 38,1 cm (15”) diagonal screen that has a 1024 x 768 native resolution[2] and familiar 4:3 aspect ratio.

Display
Display diagonal *
15"
Display resolution *
1024 x 768 pixels
Display brightness
225 cd/m²
Touchscreen *
Yes
Touchscreen type
Table
Contrast ratio (typical)
700:1
Response time
16 ms
Viewing angle, horizontal
160°
Viewing angle, vertical
140°
Native aspect ratio
4:3
Features
Product color *
Black
Country of origin
China
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 60 °C
Storage relative humidity (H-H)
10 - 90%
Brand Image Article code product Stock Price from
HP L5015tm POS monitor 15" 1024 x 768 pixels Touchscreen HP L5015tm POS monitor 15" 1024 x 768 pixels Touchscreen
(show image)
M1F94AA L5015tm 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
France 1 distributor(s)
Sverige 2 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
Suomi 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Disclaimer HP L5015tm POS monitor 15" 1024 x 768 pixels Touchscreen:
Disclaimer

Technical specification disclaimers