DrayTek logo

DrayTek Vigor 2600W (Annex B) wireless router

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87797
Info modified on:
21 Oct 2022, 10:14:07
Long product name DrayTek Vigor 2600W (Annex B) wireless router:

Vigor 2600W ADSL w.less 11Mb ISDN

Short summary description DrayTek Vigor 2600W (Annex B) wireless router:

DrayTek Vigor 2600W (Annex B), Ethernet, SNMP, Telnet, TFTP/FTP, PPTP, IPSec, L2TP, L2TP over IPSec, 7.75 W, 8.58 x 6.22 x 1.42" (218 x 158 x 36 mm), 0.1 Gbit/s

Long summary description DrayTek Vigor 2600W (Annex B) wireless router:

DrayTek Vigor 2600W (Annex B). Switching protocols: Ethernet, Management protocols: SNMP, Telnet, TFTP/FTP, Data link protocols: PPTP, IPSec, L2TP, L2TP over IPSec. Power consumption (typical): 7.75 W. Dimensions (WxDxH): 8.58 x 6.22 x 1.42" (218 x 158 x 36 mm), Maximum data transfer rate: 0.1 Gbit/s, Interface: RJ-45 WAN Port

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.