Tripp Lite logo

Tripp Lite UPB-05K2-1U power bank Lithium-Ion (Li-Ion) 5200 mAh Black

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118951
Info modified on:
19 Feb 2024, 22:32:19
Guarantee:
1-year limited warranty
Long product name Tripp Lite UPB-05K2-1U power bank Lithium-Ion (Li-Ion) 5200 mAh Black:

Portable 5200mAh Mobile Power Bank USB Battery Charger with LED Flashlight

Tripp Lite UPB-05K2-1U power bank Lithium-Ion (Li-Ion) 5200 mAh Black:

No more frantic searching for an AC power outlet when your cellphone, tablet, or other mobile device’s battery power is getting low. The UPB-05K2-1U Portable 5200mAh Mobile Power Bank is the perfect power solution when you’re on the road, or stuck somewhere without convenient electricity. It fits comfortably in your pocket, purse, backpack or laptop bag to keep your e-reader, MP3 player, handheld game console or Bluetooth device operating when you need it. Just connect your device to the UPB-05K2-1U’s USB-A port using the included USB Micro-B cable or another cable suitable for your device. Press the button to illuminate the LEDs that indicate the Mobile Power Bank’s battery capacity at a glance. Press the button twice to use the device as an LED flashlight.
The portable UPB-05K2-1U provides up to 5V, 1A of power, and its 5200mAh capacity charges devices at maximum power up to 5.2 hours. It protects against short circuits, overvoltage, over-current, overcharges and overdischarges. Charge the Mobile Power Bank by connecting its USB Micro-B port to a USB charger or a computer’s USB-A port using the included cable. Press the button, and the four LEDs will blink or light solid in various combinations to indicate the battery level.

- Fits comfortably in your pocket, purse, backpack or laptop bag
- Charges devices at maximum output up to 5.2 hr.
- Includes USB Micro-B charging cable
- Ideal for charging cellphones, tablets, e-readers, MP3 players, handheld game consoles and Bluetooth headsets, headphones and speakers
- USB Micro-B charging cable included
- Connect USB-A port to device for charging at maximum output up to 5.2 hr.
- Provides up to 5V, 1A of power at 5200mAh capacity
- Protects against short circuits, overvoltage, over-current, overcharges and overdischarges
- Connect the power bank's USB Micro-B port to a USB charger or a computer’s USB-A port to charge internal battery
- Built-in LEDs indicate how much battery capacity is left
- Device also functions as a convenient LED flashlight

Short summary description Tripp Lite UPB-05K2-1U power bank Lithium-Ion (Li-Ion) 5200 mAh Black:

Tripp Lite UPB-05K2-1U, 5200 mAh, Lithium-Ion (Li-Ion), Black

Long summary description Tripp Lite UPB-05K2-1U power bank Lithium-Ion (Li-Ion) 5200 mAh Black:

Tripp Lite UPB-05K2-1U. Battery capacity: 5200 mAh, Battery technology: Lithium-Ion (Li-Ion). USB Type-A output ports: 1. Output current: 1 A. Product color: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.