location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Soundbar speaker HTL3170B/37

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Soundbar speaker HTL3170B/37
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTL3170B/37
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889446005332 show
Category:
Special loudspeaker enclosure that creates a reasonable stereo effect from a single cabinet. They are much wider than they are tall, partly for acoustical reasons, but also so that they can be mounted above or below a display device e.g. above a computer monitor or under a television or home theater screen.
Soundbar Speakers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 173194
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Philips HTL3170B/37 user manual (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start guide (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Soundbar speaker HTL3170B/37
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3.1 CH wireless subwoofer
  • - Bluetooth® and NFC
  • - HDMI ARC
  • - 280W
Long product name Philips Soundbar speaker HTL3170B/37 :
The short editorial description of Philips Soundbar speaker HTL3170B/37

Unmatched voice clarity from 3.1 Ch
More>>>
Philips Soundbar speaker HTL3170B/37:
The official marketing text of Philips Soundbar speaker HTL3170B/37 as supplied by the manufacturer

Upgrade your TV with enhanced voice clarity and virtual surround sound for a better cinematic experience, plus wireless music streaming with one-touch NFC pairing.

Short summary description Philips Soundbar speaker HTL3170B/37:
This short summary of the Philips Soundbar speaker HTL3170B/37 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Soundbar speaker HTL3170B/37, 280 W, Dolby Digital, Dolby Pro Logic II, 4 Ω, 30%, 4 Ω, Wireless

Long summary description Philips Soundbar speaker HTL3170B/37:
This is an auto-generated long summary of Philips Soundbar speaker HTL3170B/37 based on the first three specs of the first five spec groups.

Philips Soundbar speaker HTL3170B/37. RMS rated power: 280 W, Audio decoders: Dolby Digital, Dolby Pro Logic II. Impedance: 4 Ω, Total Harmonic Distortion (THD): 30%, Tweeter impedance: 4 Ω. Subwoofer connectivity: Wireless, Subwoofer RMS power: 175 W, Subwoofer frequency range: 45 - 200 Hz. Product color: Black, Audio formats supported: MP3, Consumer Electronics Control (CEC): EasyLink. Connectivity technology: Wired & Wireless

Audio
RMS rated power *
280 W
Audio decoders
Dolby Digital, Dolby Pro Logic II
Audio Return Channel (ARC)
Yes
Soundbar speaker
Impedance
4 Ω
Total Harmonic Distortion (THD)
30%
Number of tweeter drivers
3
Tweeter impedance
4 Ω
Number of woofer drivers
3
Subwoofer
Subwoofer included *
Yes
Subwoofer connectivity
Wireless
Subwoofer RMS power
175 W
Subwoofer frequency range
45 - 200 Hz
Subwoofer impedance
3 Ω
Features
Product color *
Black
FM radio
No
Audio formats supported
MP3
Consumer Electronics Control (CEC)
EasyLink
Night mode
Yes
Virtual surround
Yes
Wall mountable *
Yes
Technical details
iPod/iPhone connectivity
Yes
Speaker output power
3 x 35W
Main unit weight
3.97 lbs (1.8 kg)
Ports & interfaces
Connectivity technology *
Wired & Wireless
Bluetooth *
Yes
Near Field Communication (NFC)
Yes
HDMI ports quantity *
1
Number of HDMI outputs
1
HDMI version
1.4
Ports & interfaces
USB 2.0 ports quantity
1
Audio (L/R) in
1
Digital audio coaxial in
1
Digital audio optical in
1
AUX in
Yes
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
30 W
Power consumption (standby)
0.5 W
Weight & dimensions
Width
37.4" (950 mm)
Depth
2.72" (69 mm)
Height
2.01" (51 mm)
Subwoofer width
7.09" (18 cm)
Subwoofer depth
13" (33 cm)
Subwoofer height
11.9" (30.3 cm)
Subwoofer weight
10.1 lbs (4.6 kg)
Packaging data
Package width
15.7" (400 mm)
Package depth
14.6" (372 mm)
Package height
16.5" (418 mm)
Package weight
20.3 lbs (9.2 kg)
Packaging content
Receiver included
No
Cables included
AC, Optical
Mounting brackets included
Yes
Handheld remote control
Yes
Batteries included
Yes
Quick start guide
Yes
Warranty card
Yes
Other features
Subwoofer driver diameter (imperial)
6.25"
Sound enhancement technology
Treble and Bass Control, Audio sync, Movie, Music, Voice
Apple docking compatibility
Not supported
Docking connector type
Not supported