location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple MKXM2ZM/A mobile phone case 5.5" Cover Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPhone 6s Plus Silicone Case - Red
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MKXM2ZM/A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888462508285 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63812
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2018 16:31:15
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Apple MKXM2ZM/A mobile phone case 5.5" Cover Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cover 5.5" Apple
  • - Microfiber, Silicone
  • - Red
Long product name Apple MKXM2ZM/A mobile phone case 5.5" Cover Red :
The short editorial description of Apple MKXM2ZM/A mobile phone case 5.5" Cover Red

iPhone 6s Plus Silicone Case - Red
More>>>
Short summary description Apple MKXM2ZM/A mobile phone case 5.5" Cover Red:
This short summary of the Apple MKXM2ZM/A mobile phone case 5.5" Cover Red data-sheet is auto-generated and uses the product title and the first six key specs.

Apple MKXM2ZM/A, Cover, Apple, iPhone 6 Plus iPhone 6s Plus, 5.5", Red

Long summary description Apple MKXM2ZM/A mobile phone case 5.5" Cover Red:
This is an auto-generated long summary of Apple MKXM2ZM/A mobile phone case 5.5" Cover Red based on the first three specs of the first five spec groups.

Apple MKXM2ZM/A. Case type: Cover, Brand compatibility: Apple, Compatibility: iPhone 6 Plus iPhone 6s Plus, Maximum screen size: 5.5", Product color: Red

Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 07:44:37
Uk has collected 1 expert review for Apple iPhone 6s Plus Silicone Case - Red but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
gottabemobile.com
Updated:
2020-01-01 07:44:37
There are two official Apple iPhone 6s cases available, and this year we chose the extremely colorful Apple iPhone 6s silicon case in bright orange, which just so happens to match our new Apple Watch Band.The Apple iPhone 6s silicon case is $35 and it com...
0%
Brand Image Article code product Stock Price from
Apple

Apple MLD02ZM/A mobile phone case 5.5" Cover Lilac
(show image)
MLD02ZM/A iPhone 6s Plus Silicone Case - Lavender 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MKXJ2ZM/A mobile phone case 5.5" Cover Gray, Charcoal
(show image)
MKXJ2ZM/A iPhone 6s Plus Silicone Case - Charcoal Grey 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MKXL2ZM/A mobile phone case 5.5" Cover Blue
(show image)
MKXL2ZM/A iPhone 6s Plus Silicone Case - Midnight Blue 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MKXK2ZM/A mobile phone case 5.5" Cover White
(show image)
MKXK2ZM/A iPhone 6s Plus Silicone Case - White 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MLD12ZM/A mobile phone case 5.5" Cover Turquoise
(show image)
MLD12ZM/A iPhone 6s Plus Silicone Case - Turquoise 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MKXN2ZM/A mobile phone case 5.5" Cover Beige
(show image)
MKXN2ZM/A iPhone 6s Plus Silicone Case - Stone 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MLCY2ZM/A mobile phone case 5.5" Cover Pink
(show image)
MLCY2ZM/A iPhone 6s Plus Silicone Case - Pink 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MKXQ2ZM/A mobile phone case 5.5" Cover Orange
(show image)
MKXQ2ZM/A iPhone 6s Plus Silicone Case - Orange 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MKXP2ZM/A mobile phone case 5.5" Cover Blue
(show image)
MKXP2ZM/A iPhone 6s Plus Silicone Case - Blue 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MLD22ZM/A mobile phone case 5.5" Cover Ivory
(show image)
MLD22ZM/A iPhone 6s Plus Silicone Case - Antique White 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)