location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple MLKX2ZM/A Smart Wearable Accessories Band Blue Fluoroelastomer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MLKX2ZM/A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MLKX2ZM/A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888462692564 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34545
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Dec 2021 12:05:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Apple MLKX2ZM/A Smart Wearable Accessories Band Blue Fluoroelastomer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Band
  • - Compatible device type: Smartwatch Apple
  • - Material: Fluoroelastomer
  • - Blue
Long product name Apple MLKX2ZM/A Smart Wearable Accessories Band Blue Fluoroelastomer :
The short editorial description of Apple MLKX2ZM/A Smart Wearable Accessories Band Blue Fluoroelastomer

38mm Midnight Blue Sport Band
More>>>
Short summary description Apple MLKX2ZM/A Smart Wearable Accessories Band Blue Fluoroelastomer:
This short summary of the Apple MLKX2ZM/A Smart Wearable Accessories Band Blue Fluoroelastomer data-sheet is auto-generated and uses the product title and the first six key specs.

Apple MLKX2ZM/A, Band, Smartwatch, Blue, Apple, Fluoroelastomer, 1.5" (38 mm)

Long summary description Apple MLKX2ZM/A Smart Wearable Accessories Band Blue Fluoroelastomer:
This is an auto-generated long summary of Apple MLKX2ZM/A Smart Wearable Accessories Band Blue Fluoroelastomer based on the first three specs of the first five spec groups.

Apple MLKX2ZM/A. Product type: Band, Compatible device type: Smartwatch, Product color: Blue. Width: 1.5" (38 mm)

Brand Image Article code product Stock Price from
Apple

Apple MLD92ZM/A Smart Wearable Accessories Band Orange Fluoroelastomer
(show image)
MLD92ZM/A MLD92ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MLKW2ZM/A Smart Wearable Accessories Band Fluoroelastomer
(show image)
MLKW2ZM/A MLKW2ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MLKV2ZM/A Smart Wearable Accessories Band Lavender Fluoroelastomer
(show image)
MLKV2ZM/A MLKV2ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MLE02ZM/A Smart Wearable Accessories Band Brown Leather
(show image)
MLE02ZM/A MLE02ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MLDR2ZM/A Smart Wearable Accessories Band Pink Fluoroelastomer
(show image)
MLDR2ZM/A MLDR2ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MJ4U2ZM/A Smart Wearable Accessories Band Green Fluoroelastomer
(show image)
MJ4U2ZM/A MJ4U2ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MJ5F2ZM/A Smart Wearable Accessories Band Stainless steel
(show image)
MJ5F2ZM/A MJ5F2ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MJ4Y2ZM/A Smart Wearable Accessories Band Gray Leather
(show image)
MJ4Y2ZM/A MJ4Y2ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MJ4X2ZM/A Smart Wearable Accessories Band Gray Leather
(show image)
MJ4X2ZM/A MJ4X2ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)