Apple logo

Apple iPhone 6s 4.7" Single SIM iOS 10 4G 128 GB Pink gold

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60703
Info modified on:
14 Mar 2024, 19:49:34
Long product name Apple iPhone 6s 4.7" Single SIM iOS 10 4G 128 GB Pink gold:

11.938 cm (4.7 ") , 1334 x 750, 3D Touch, A9 + M9, 128GB, Touch ID, 802.11ac, Bluetooth, NFC, 12MP + 5MP, iOS 9

Short summary description Apple iPhone 6s 4.7" Single SIM iOS 10 4G 128 GB Pink gold:

Apple iPhone 6s, 4.7", 1334 x 750 pixels, 128 GB, 12 MP, iOS 10, Pink gold

Long summary description Apple iPhone 6s 4.7" Single SIM iOS 10 4G 128 GB Pink gold:

Apple iPhone 6s. Display diagonal: 4.7", Display resolution: 1334 x 750 pixels. Processor family: Apple, Processor model: A9. Internal storage capacity: 128 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: iOS 10. Product color: Pink gold. Weight: 5.04 oz (143 g)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.