location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS V VC62B-B002M Black 2957U BGA 1168 1.4 GHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
V
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VC62B-B002M
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90MS00E1-M00020 show
Show alternative article codes used in the online market place
Category:
Computer chassis plus motherboard.
PC/Workstation Barebones Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111780
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS V VC62B-B002M Black 2957U BGA 1168 1.4 GHz
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Built-in processor Intel 2957U 1.4 GHz
  • - 2 SO-DIMM Maximum internal memory: 16 GB DDR3L-SDRAM
  • - HDD 2.5,3.5"
  • - On-board graphics card Intel® HD Graphics
  • - Ethernet LAN Wi-Fi
Long product name ASUS V VC62B-B002M Black 2957U BGA 1168 1.4 GHz :
The short editorial description of ASUS V VC62B-B002M Black 2957U BGA 1168 1.4 GHz

Intel Celeron 2957U (1.4GHz, 2M Cache), DDR3L 1600MHz, Intel HD Graphics, WLAN 802.11 a/b/g/n/ac
More>>>
ASUS V VC62B-B002M Black 2957U BGA 1168 1.4 GHz:
The official marketing text of ASUS V VC62B-B002M Black 2957U BGA 1168 1.4 GHz as supplied by the manufacturer

ASUS VivoPC
Small yet powerful mini PC
Imagine all the functionalities of a traditional desktop PC in a chic, compact box with a footprint slightly larger than a standard DVD jewel case. Stop imagining and meet the ASUS VivoPC VC62B.

Powered by the 4th gen Intel® processor and featuring SonicMaster Technology and 4K/UHD visuals, the new VivoPC VC62B is the answer to your day-to-day computing needs. Vivo DualBay gives you flexible storage options, so you can tailor configurations for faster operating system response times or increased drive space. You can even access your PC remotely and stream multimedia content anytime, anywhere thanks to 802.11ac Wi-Fi and ASUS HomeCloud.

Vivo DualBay - Flexible dual storage design
VivoPC VC62B features a unique dual storage design that can accommodate up to two storage drives. So whether you’re after larger storage capacities or faster data access speeds, you can mix and match between hard disk and solid state drive to better suit your needs.

If you’re looking for space to house your files and applications, use a single 3.5-inch or two 2.5-inch hard disk drives. Alternatively, you can choose a combination of a 2.5-inch hard disk and solid state drive to speed up your operating system.
* Vivo DualBay availability may vary by model or region

Breathtaking 4K/UHD visuals
VivoPC VC62B also supports 4K/UHD displays to give you attractive, ultra-realistic visuals with breathtaking levels of detail – making it ideal for point-of-sale terminals, digital signage, or kiosk displays.

Multi-display productivity
VivoPC VC62B supports up to three independent displays through HDMI and DisplayPort++ without the need for an additional graphics card. The additional displays increase productivity, giving you more onscreen space for multi-tasking. It gives you endless possibilities – you can spread out your work windows, mirror content, or extend a single window across multiple displays.
* Support for three displays is only possible with daisy-chain connections through DisplayPort++.

VESA mount ready for tidier workstations
VivoPC VC62B features a space-saving, low profile design makes it ideal for business or commercial use. VESA compatibility means it can be mounted on the back of a monitor for a clean and tidy work station.

Full compatibility for convenient connectivity
VivoPC VC62B isn‘t short on connectivity options either, with an array of ports that are compatible with a multitude of devices. VivoPC VC62B comes with numerous USB 2.0 and USB 3.0 ports, with the latter delivering faster device charging and up to 10 times faster transfer speeds than previous generation USB for quick file transfers and device syncing. VivoPC VC62B has an optical S/PDIF output port for multi-channel audio support. It also comes with two audio output jacks; and that’s accompanied by HDMI and DisplayPort++ output ports for connections to HD displays or TVs.

Faster Wi-Fi speeds and wireless control
Surf your favorite webpages or stream movies and music from online libraries more smoothly with the Wi-Fi. Wi-Fi GO! technology gives you full control over VivoPC without having to get up off the couch - it turns your smartphone or tablet into a remote control where you can access VivoPC through the remote desktop function and virtual keyboard or mouse.

* Actual speeds may vary
** The Wi-Fi standard of 802.11ac will be restricted by countries' regulations. Wi-Fi 802.11ac feature will be supported under the complete 11ac eco-system environment.

Short summary description ASUS V VC62B-B002M Black 2957U BGA 1168 1.4 GHz:
This short summary of the ASUS V VC62B-B002M Black 2957U BGA 1168 1.4 GHz data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS V VC62B-B002M, Mini PC barebone, BGA 1168, DDR3L-SDRAM, Serial ATA III, Ethernet LAN, 65 W

Long summary description ASUS V VC62B-B002M Black 2957U BGA 1168 1.4 GHz:
This is an auto-generated long summary of ASUS V VC62B-B002M Black 2957U BGA 1168 1.4 GHz based on the first three specs of the first five spec groups.

ASUS V VC62B-B002M. Product type: Mini PC barebone. Processor socket: BGA 1168. Supported memory types: DDR3L-SDRAM, Number of memory slots: 2, Maximum internal memory: 16 GB. Supported storage drive types: HDD, Storage drive interface: Serial ATA III. Ethernet LAN (RJ-45) ports: 1. Bluetooth version: 4.0. Power supply: 65 W

Processor
Processor manufacturer
Intel
Processor family
Intel® Celeron®
Processor model
2957U
Processor cores
2
Processor threads
2
Processor frequency
1.4 GHz
Built-in processor *
Yes
Processor lithography
22 nm
Thermal Design Power (TDP)
15 W
Processor codename
Haswell
CPU configuration (max)
1
Memory
Memory slots type *
SO-DIMM
Number of memory slots *
2
Maximum internal memory
16 GB
Supported memory clock speeds
1600 MHz
Supported memory types
DDR3L-SDRAM
Storage
Supported storage drive types *
HDD
Storage drive sizes supported *
2.5, 3.5"
Storage drive interface
Serial ATA III
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
On-board graphics card *
Yes
Graphics card family
Intel
On-board graphics card model
Intel® HD Graphics
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
HDMI ports quantity *
1
DisplayPorts quantity
1
Microphone in
Yes
Ethernet LAN (RJ-45) ports *
1
S/PDIF out port
Yes
Expansion slots
PCI Express slots version
2.0
PCI Express configurations
4x1, 1x4
Design
Product color *
Black
Product type *
Mini PC barebone
Performance
Processor socket
BGA 1168
Audio system
SonicMaster
Speaker power
4 W
Processor special features
Intel® High Definition Audio (Intel® HD Audio)
Yes
Embedded options available
No
Processor special features
Intel Rapid Storage Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel® Quick Sync Video Technology
Yes
Intel® Insider™
No
Intel® Wireless Display (Intel® WiDi)
No
Intel FDI Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel 64
Yes
Idle States
Yes
Enhanced Intel SpeedStep Technology
Yes
Thermal Monitoring Technologies
Yes
Intel® Identity Protection Technology (Intel® IPT)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel® Smart Cache
Yes
Intel TSX-NI
No
Intel ME Firmware Version
9.5
Intel® Matrix Storage Technology (Intel® MST)
No
Intel Smart Connect Technology
Yes
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Secure Key
Yes
Intel® Smart Response Technology
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
No
Intel Clear Video Technology
Yes
Intel Virtualization Technology (VT-x)
Yes
Certificates
Certification
BSMI/CB/CE/FCC/UL/VCCI
Power
Power supply type *
External AC adapter
Power supply
65 W
Weight & dimensions
Width
7.48" (190 mm)
Depth
7.48" (190 mm)
Height
2.21" (56.2 mm)
Weight
2.4 lbs (1.09 kg)
Country Distributor
Deutschland 1 distributor(s)