location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung UE55JU6800K 55" 4K Ultra HD Smart TV Wi-Fi Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UE55JU6800K
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE55JU6800KXZT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088008653
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 209230
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:18:12
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung UE55JU6800K 55" 4K Ultra HD Smart TV Wi-Fi Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flat 55"
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - PQI (Picture Quality Index) 1400
  • - DVB-C, DVB-T2
  • - Smart TV Internet TV
  • - Wi-Fi Ethernet LAN
  • - VESA mounting 400 x 400 mm
  • - 85 W
Long product name Samsung UE55JU6800K 55" 4K Ultra HD Smart TV Wi-Fi Silver :
The short editorial description of Samsung UE55JU6800K 55" 4K Ultra HD Smart TV Wi-Fi Silver

55" (3840 x 2160), 16:9, 1400 PQI, DVB-T2/C, Wi-Fi, 4x HDMI, 3x USB 2.0, RJ-45, A+, 220 - 240 V AC, 50/60 Hz, 265 W, 16.6kg, silver
More>>>
Samsung UE55JU6800K 55" 4K Ultra HD Smart TV Wi-Fi Silver:
The official marketing text of Samsung UE55JU6800K 55" 4K Ultra HD Smart TV Wi-Fi Silver as supplied by the manufacturer

Sensational Nano Crystal Colour
The latest development in screen technology, JU6800 UHD Nano Crystal TV delivers 1.2x more colour than standard UHD creating amazingly lifelike scenes with true to life tones in four times the detail of Full HD. This true UHD screen offers colour range that meets the highest of industry standards emitting the purest light source delivering increased brightness levels, colours and content as the director intended.

The most superior UHD picture quality experience
With picture quality that offers four times the detail of Full HD, the JU6800 produces stunningly bright and clearer images. Enjoy a picture that is optimised for even greater clarity and detail than you’ve ever seen before.

The leading Smart TV platform now faster with further UHD streaming, catch-up and games services
Use the latest apps to access the best UHD content on Netflix and Amazon with further providers coming soon. Instantly search for content making it faster to find the programs and movies you want while you are still watching TV.

Contrast Enhancer
Flat images come to life with Samsung’s Contrast Enhancer. Your TV intelligently applies varying levels of contrast enhancement to different areas and objects on the screen creating a dramatic 3D-like effect. It’s the most realistic viewing experience possible on a flat screen TV.Contrast Enhancer

UHD upscaling enhances the quality of all of your viewing
Thanks to the Samsung SUHD Picture Engine, you can enjoy various kinds of content with near UHD-level picture quality, even if it’s not from a UHD source. Samsung’s innovative processing engine enhances broadcast TV shows and movies as well as video on demand and more. That means not only does it process UHD sources at crisp 4K resolution, it even converts lower-resolution content to a level of clarity that’s almost like Ultra High Definition.

Your TV and mobile devices in perfect sync
Samsung Easy Sharing makes it easy to share content between your TV and mobile. Whether it’s a fun video or that must-see TV show Samsung Smart TV picks up the signal when your device is close and seamlessly plays the content perfect for the big screen. It works the other way around, too, so you can move about your house while viewing your favourite content on your device.

A more detailed picture made for UHD resolution
Samsung’s advanced UHD dimming technology brings the ideal level of contrast and colour to your UHD viewing. The higher resolution of UHD also means that the picture requires more processing for a highly detailed image. That’s why Samsung UHD dimming technology has been developed to process black and white as optimally as possible, and produce colours that are far more vivid.

Powerful Quad Core performance
Thanks to a powerful Quad Core processor, your Samsung Smart TV offers enhanced performance. Enjoy faster multitasking and switch between content and web browsing. Also, you’ll notice smoother experience when interacting with your TV.

Experience genuine 4K UHD resolution
All Samsung UHD TV’s are compatible with Digital Europe UHD Standards ensuring you will experience stunning images in true UHD detail.

Short summary description Samsung UE55JU6800K 55" 4K Ultra HD Smart TV Wi-Fi Silver:
This short summary of the Samsung UE55JU6800K 55" 4K Ultra HD Smart TV Wi-Fi Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung UE55JU6800K, 55", 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, Silver

Long summary description Samsung UE55JU6800K 55" 4K Ultra HD Smart TV Wi-Fi Silver:
This is an auto-generated long summary of Samsung UE55JU6800K 55" 4K Ultra HD Smart TV Wi-Fi Silver based on the first three specs of the first five spec groups.

Samsung UE55JU6800K. Display diagonal: 55", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1400, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Silver

Display
Display diagonal *
55"
HD type *
4K Ultra HD
Screen shape *
Flat
Native aspect ratio *
16:9
Motion interpolation technology *
PQI (Picture Quality Index) 1400
Dynamic contrast ratio marketing name
Mega Contrast
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
54.3" (138 cm)
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-T2
Number of tuners
2 tuner(s)
Auto channel search
Yes
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Timeshift
Yes
Smart modes
Cinema, Game, Natural, Sports
Lifestyle apps
Skype
Audio
Number of speakers *
2
RMS rated power *
20 W
Audio decoders
Dolby Digital, DTS Premium Sound 5.1, DTS Studio Sound, Dolby Digital Plus
Network
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Design
Product color *
Silver
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
On/off switch
Yes
Performance
Game mode
Yes
Teletext function
Yes
Backlight dimming technology
Local Dimming
Picture processing technology
Samsung Wide Color Enhancer
Smartphone remote support
Yes
Ports & interfaces
Mobile High-Definition Link (MHL)
Yes
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
Ports & interfaces
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Digital audio optical out
1
Headphone outputs
1
RF ports quantity
1
Common interface (CI) *
Yes
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
4
Consumer Electronics Control (CEC)
Anynet+
Management features
Electronic Program Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
27
Picture-in-Picture
Yes
Auto power off
Yes
Power
Power consumption (typical) *
85 W
Power consumption (standby) *
0.3 W
Power consumption (max)
265 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
48.9" (1242.6 mm)
Depth (with stand)
12.2" (310.5 mm)
Height (with stand)
30.8" (781.7 mm)
Weight (with stand)
39 lbs (17.7 kg)
Width (without stand)
48.9" (1242.6 mm)
Depth (without stand)
2.49" (63.2 mm)
Height (without stand)
28.3" (718.4 mm)
Weight (without stand)
36.6 lbs (16.6 kg)
Packaging data
Manual
Yes
Package width
58.9" (1495 mm)
Package depth
6.02" (153 mm)
Package height
32.7" (830 mm)
Package weight
48.5 lbs (22 kg)
Packaging content
Desktop stand
Yes
Cables included
AC
Handheld remote control
Yes
Other features
3D
No
Batteries included
Yes
Built-in speaker(s)
Yes
BD Wise Plus
Yes
Picture-and-Picture
Yes
Annual energy consumption
118 kWh
Energy efficiency class (old)
A+
Brand Image Article code product Stock Price from
Samsung UE65MU6400U 65" 4K Ultra HD Smart TV Wi-Fi Black, Silver Samsung UE65MU6400U 65" 4K Ultra HD Smart TV Wi-Fi Black, Silver
(show image)
UE65MU6400UXZT UE65MU6400U 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)