location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com RK960CP rack cabinet 9U Freestanding rack Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4-Post 9U Mobile Open Frame Server Rack, Four Post Network Rack with Wheels, 19" Rolling Rack for Home/Office Narrow Floor Spaces, Small Data Rack for Computer/AV/IT Equipment - TAA Compliant
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RK960CP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030861205 show
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 218610
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 14:32:35
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com RK960CP user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com RK960CP rack cabinet 9U Freestanding rack Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - MAXIMUM PORTABILITY: built-in handles and four swiveling casters make this the ideal mobile AV / Data equipment rack to interface with other equipment around your workspace; Ideal for utility/server closets or narrow home / office spaces
  • - EASY ASSEMBLY: Rolling network rack with easy-to-follow assembly instructions; Compact flat-pack shipping to avoid damage and facilitate installation; Only 18.8in / 47.7cm high (without casters) or 22.1in /56.2cm (with casters); EIA/ECA-310-E Compliant
  • - STURDY DESIGN: The server room rack features heavy-gauge mounting rails to ensure a stable installation platform; This 4-post rack supports a loading capacity of up to 220.5lb/100kg (Rolling) or 297.7lb/135kg (Stationary)
  • - HARDWARE INCLUDED: 19" Open frame small computer / data rack includes cage nuts and screws to mount equipment, bracket and panel screws, easy to read Units (U) and required assembly tools
  • - THE IT PRO'S CHOICE: Designed and built for IT Professionals, this TAA Compliant server rack is backed for 2-years, including free lifetime 24/5 multi-lingual technical assistance
Guarantee: 2 Years
Long product name StarTech.com RK960CP rack cabinet 9U Freestanding rack Black :
The short editorial description of StarTech.com RK960CP rack cabinet 9U Freestanding rack Black

StarTech.com 4-Post 9U Mobile Open Frame Server Rack, Network Rack with Wheels, 19" Rolling Rack for Home/Office Narrow Floor Spaces, Small Data Rack for Computer/AV/IT Equipment - TAA (RK960CP)
More>>>
StarTech.com RK960CP rack cabinet 9U Freestanding rack Black:
The official marketing text of StarTech.com RK960CP rack cabinet 9U Freestanding rack Black as supplied by the manufacturer

Store your servers, network and telecommunications equipment in a portable, rolling server rack

This 9U portable server rack lets you store your server, network and telecommunications equipment in a sturdy mobile rack that has a fixed depth of 23.4 inches (59,5cm). This TAA compliant product adheres to the requirements of the US Federal Trade Agreements Act (TAA), allowing government GSA Schedule purchases.

Portable design

With built-in handles and four swiveling casters, this mobile rack is easy to transport around your server room, office or studio. Its increased mobility makes this cabinet the ideal solution for telecommunication racks that need to interface with different equipment around your workspace.

Durable construction

The server rack features heavy-gauge mounting rails to ensure a stable installation platform. This durable 4-post rack supports a static loading capacity of up to 297lb (135kg), and is compliant with several industry rack standards (EIA/ECA-310, IEC 60297, DIN 41494), providing a universal design that's compatible with most rack equipment.

Fast assembly

Save time and hassle with a rack that's easy to put together. With its easy four-step assembly process, you can set this portable rack up in minutes.

The StarTech.com Advantage

Short summary description StarTech.com RK960CP rack cabinet 9U Freestanding rack Black:
This short summary of the StarTech.com RK960CP rack cabinet 9U Freestanding rack Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com RK960CP, Freestanding rack, 9U, 220 lbs (99.8 kg), Castor wheels, 60 lbs (27.2 kg), Black

Long summary description StarTech.com RK960CP rack cabinet 9U Freestanding rack Black:
This is an auto-generated long summary of StarTech.com RK960CP rack cabinet 9U Freestanding rack Black based on the first three specs of the first five spec groups.

StarTech.com RK960CP. Type: Freestanding rack, Rack capacity: 9U, Maximum weight capacity: 220 lbs (99.8 kg), Castor wheels. Weight: 60 lbs (27.2 kg). Product color: Black

Features
Rack capacity *
9U
Type *
Freestanding rack
Maximum weight capacity *
220 lbs (99.8 kg)
Product color
Black
Material
Steel
Frame type
Closed
Product design
4-post
Key lock
No
Castor wheels
Yes
Certification
RoHS
Weight & dimensions
Height
38.1" (966.7 mm)
Weight & dimensions
Inner width
17.7" (45 cm)
Inner height
32.2" (81.8 cm)
Weight
60 lbs (27.2 kg)
Packaging data
Manual
Yes
Package width
28.7" (730 mm)
Package depth
33" (838 mm)
Package height
5.79" (147 mm)
Package weight
61.5 lbs (27.9 kg)
Logistics data
Harmonized System (HS) code
85381000
Other features
Compliance industry standards
DIN41491 Part I,EIA RS310-D, IEC297-2
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)