location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 1Y AE - 1Y PS AE, E514dw 1 license(s) 1 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1Y AE - 1Y PS AE, E514dw
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
890-26545
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57528
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:16:20
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 1Y AE - 1Y PS AE, E514dw 1 license(s) 1 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Renewal ProSupport for monitors
  • - 1 license(s)
  • - 1 year(s)
  • - Service time (hours x days): 8x5
  • - Phone support Web support
Long product name DELL 1Y AE - 1Y PS AE, E514dw 1 license(s) 1 year(s) :
The short editorial description of DELL 1Y AE - 1Y PS AE, E514dw 1 license(s) 1 year(s)

1Y Advanced Exchange - 1Y ProSupport Advanced Exchange, E514dw
More>>>
DELL 1Y AE - 1Y PS AE, E514dw 1 license(s) 1 year(s):
The official marketing text of DELL 1Y AE - 1Y PS AE, E514dw 1 license(s) 1 year(s) as supplied by the manufacturer

ProSupport Advanced Exchange: Replacement part/unit dispatched, if necessary, following completion of phone/online diagnosis and receipt by Dell of defective unit. Availability varies. Other conditions apply.

- 24x7x365 Next Business Day
- Maintenance
- Physical
- Parts & labour
- Dell ProSupport provides proactive, automated support 24x7 from in-region ProSupport engineers who help resolve issues.

Short summary description DELL 1Y AE - 1Y PS AE, E514dw 1 license(s) 1 year(s):
This short summary of the DELL 1Y AE - 1Y PS AE, E514dw 1 license(s) 1 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 1Y AE - 1Y PS AE, E514dw, 1 license(s), 1 year(s), 8x5

Long summary description DELL 1Y AE - 1Y PS AE, E514dw 1 license(s) 1 year(s):
This is an auto-generated long summary of DELL 1Y AE - 1Y PS AE, E514dw 1 license(s) 1 year(s) based on the first three specs of the first five spec groups.

DELL 1Y AE - 1Y PS AE, E514dw. License quantity: 1 license(s), Number of years: 1 year(s), Service time (hours x days): 8x5

Features
License quantity
1 license(s)
Product type
Renewal
Service type
ProSupport for monitors
Service included
Parts and Labor
Service time (hours x days)
8x5
Features
Number of years
1 year(s)
Phone support
Yes
Web support
Yes
Troubleshooting
Yes
Parts replacement
Yes
Compatibility
E514dw