location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PGI-570XL/CLI-571 PGBK ink cartridge 5 pc(s) Original Black, Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PGI-570XL/CLI-571 PGBK
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0318C004
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574631677
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128311
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:06:01
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PGI-570XL/CLI-571 PGBK ink cartridge 5 pc(s) Original Black, Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - Supply type: Multi pack
  • - Black ink cartridges quantity: 2 Color ink cartridges quantity: 3
  • - Brand compatibility: Canon
  • - 5 pc(s)
Long product name Canon PGI-570XL/CLI-571 PGBK ink cartridge 5 pc(s) Original Black, Cyan, Magenta, Yellow :
The short editorial description of Canon PGI-570XL/CLI-571 PGBK ink cartridge 5 pc(s) Original Black, Cyan, Magenta, Yellow

PGI-570XL/CLI-571 PGBK C/M/Y/BK inks multi-pack
More>>>
Canon PGI-570XL/CLI-571 PGBK ink cartridge 5 pc(s) Original Black, Cyan, Magenta, Yellow:
The official marketing text of Canon PGI-570XL/CLI-571 PGBK ink cartridge 5 pc(s) Original Black, Cyan, Magenta, Yellow as supplied by the manufacturer

To get vibrant, long-lasting prints of the highest quality, use Canon original consumables in your printers or all-in-ones. Canon consumables have been developed hand-in-hand with our sophisticated print heads to prevent smudging and clogging. Using original consumables gives you great prints and keeps your device in good shape.

Short summary description Canon PGI-570XL/CLI-571 PGBK ink cartridge 5 pc(s) Original Black, Cyan, Magenta, Yellow:
This short summary of the Canon PGI-570XL/CLI-571 PGBK ink cartridge 5 pc(s) Original Black, Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PGI-570XL/CLI-571 PGBK, Black, Cyan, Magenta, Yellow, 22 ml, 7 ml, 5 pc(s), Multi pack

Long summary description Canon PGI-570XL/CLI-571 PGBK ink cartridge 5 pc(s) Original Black, Cyan, Magenta, Yellow:
This is an auto-generated long summary of Canon PGI-570XL/CLI-571 PGBK ink cartridge 5 pc(s) Original Black, Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

Canon PGI-570XL/CLI-571 PGBK. Black ink volume: 22 ml, Supply type: Multi pack, Color ink volume: 7 ml, Printing colors: Black, Cyan, Magenta, Yellow, Quantity per pack: 5 pc(s)

Features
Compatibility *
Canon Pixma MG5750/MG5751/MG5752/MG5753/MG6850/MG6851/MG6852/MG6852/MG6853/MG7750/MG7751
Quantity per pack *
5 pc(s)
Black ink cartridges quantity
2
Color ink cartridges quantity
3
Black ink volume
22 ml
Features
Color ink volume
7 ml
Type *
Original
Ink type
Dye-based ink / Pigment-based ink
Printing colors *
Black, Cyan, Magenta, Yellow
Brand compatibility *
Canon
Supply type *
Multi pack
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)
Suomi 2 distributor(s)