Epson logo

Epson EcoTank ET-4550 Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99039
Info modified on:
01 Nov 2022, 09:05:00
Long product name Epson EcoTank ET-4550 Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi:

PrecisionCore Print Head, 400 Nozzles Black, 128 Nozzles per Color, 4800 x 1200 DPI, Office, Print, Scan, Copy, Fax, 7.4 kg

Epson EcoTank ET-4550 Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi:

Say goodbye to cartridges
Perfect for any small office, this 4-in-1 inkjet printer comes with enough ink to print up to 11,000 pages without the need for cartridges.

No fuss, no surprises and printing costs reduced by 70% on average2, this EcoTank printer delivers high yields at an ultra-low cost thanks to its ultra-high capacity ink tanks. A 4-in-1 inkjet with print, copy, scan and fax, the economical ET-4550 couldn't be easier to maintain, with 11,000 pages of black and colour ink included in the box1 - that's two whole sets of ink bottles included.

Say goodbye to ink cartridges
The star of the ET-4550 is its newly designed integrated ultra-high-capacity ink tank system, which completely does away with the need for ink cartridges. That means less fuss and much more printing between refills than other inkjet printers. As well as doing away with ink cartridges, the ET-4550 has six 70ml colour and two 140ml black Epson genuine ink bottles in the box, which are easy, clean and quick to use.

Ultra-low cost
The ET-4550 saves you 70%2 on printing costs on average. Included in the box are two full sets of ink which will enable you to print up to 11,000 pages in black and colour1, at just a fraction of a penny per page3. In fact, a customer would need to buy 72 ink cartridges on average to get the same yields2.

Wi-Fi and Ethernet connectivity
Equipped with Wi-Fi and Wi-Fi direct, the ET-4550 can take advantage of all Epson Connect4 features. Print quickly and easily over Wi-Fi from a smartphone using the free Epson iPrint app, print remotely or email the ET-4550 a print job.

Quick, quality results
The ET-4550 uses Epson's own Micro Piezo technology for excellent-quality print-outs. Mono prints are delivered at a rate of 13 pages per minute while it can issue 7.3 colour pages per minute5. The 150-sheet paper tray, 30-page ADF and automatic duplex printing help you boost productivity, while black pigment ink is used to deliver high-quality text printing.

Short summary description Epson EcoTank ET-4550 Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi:

Epson EcoTank ET-4550, Inkjet, Color printing, 4800 x 1200 DPI, Color copying, A4, Black

Long summary description Epson EcoTank ET-4550 Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi:

Epson EcoTank ET-4550. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 20 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.