location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kodak Alaris ScanMate i1180L Sheet-fed scanner A4 Black, Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak Alaris Check ‘Kodak Alaris’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ScanMate i1180L
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1041441
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Kodak Alaris’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak Alaris: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62754
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Kodak Alaris ScanMate i1180L Sheet-fed scanner A4 Black, Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: Sheet-fed scanner
  • - Color scanning Duplex scanning
  • - LCD
  • - A4 Scanning media types supported: Plain paper, Plastic Card
  • - Maximum scan size: 8.46 x 14" (215 x 355.6 mm) Sensor type: CMOS CIS
  • - USB port
  • - Power supply type: AC 21 W
  • - Scanning noise level: 50 dB
Long product name Kodak Alaris ScanMate i1180L Sheet-fed scanner A4 Black, Gray :
The short editorial description of Kodak Alaris ScanMate i1180L Sheet-fed scanner A4 Black, Gray

40 ppm/80 ipm, Max 215x355.6 mm, CMOS CIS, Dual LED, 50 dB, 100-240V
More>>>
Kodak Alaris ScanMate i1180L Sheet-fed scanner A4 Black, Gray:
The official marketing text of Kodak Alaris ScanMate i1180L Sheet-fed scanner A4 Black, Gray as supplied by the manufacturer

The Kodak ScanMate i1180 Scanner.
Thin client scanning.
Large performance.
The third model in the ScanMate series is the Kodak ScanMate i1180. It has been specifically designed to allow easy connection to thin client environments or web-based applications given all Perfect Page image processing is actually done locally within the scanner. This minimises the need to purchase and support highend host PCs, plus reduces the impact on the network.

Able to process 40 pages per minute with a recommended volume of up to 5,000 pages per day, the launch of the ScanMate i1180 is significant given research shows that 87% of business applications are now browser-based yet only 2% of firms actually leverage web technology for document scanning.

All the tools out of the box to develop thin client and web-based scanning applications
The ScanMate i1180 comes with all the implementation tools required out of the box. This includes a full license for the EMC Captiva Cloud Toolkit to make it easy and cost effective for developers using this SDK to write and enable their own thin client web capture applications. This is the first time a scanner in this class has had such software included for free which eliminates the need to buy additional expensive middleware.

A comprehensive scanning package
Like the i1150, the ScanMate i1180 comes with integrated barcode recognition capability - supporting nine different barcode types – and has a customisable icon-based colour LCD interface to help users quickly identify where to send captured images. In addition, Intelligent Document Protection safeguards against jams, with the ScanMate i1180 also offering TWAIN and ISIS driver compatibility. This makes it simple to integrate with other key business applications.

The ScanMate i1180 is supported by a range of Kodak Alaris software including one button Smart Touch functionality and Kodak Capture Pro Software Limited Edition imaging software which is included for free. Users can upgrade to the full version of Kodak Capture Pro Software.

Designed for Kodak Info Input Solution
The ScanMate i1180 has been specifically designed to work with Kodak Info Input Solution – a secure browser-based thin client document capture solution which automatically captures, classifies and extracts information from paperwork. Turn to page 46 to read more.

Overview
- 40 pages per minute at 200 and 300 dpi in colour.
- Excellent for network environments: thin client, server client, Citrix and remote desktop applications.
- Based on the i1150 Scanner, but with integrated image processing in the scanner hardware including Perfect Page, barcode recognition and image compression.
- Low demands on the PC specification - just Intel Core 2 Duo, 1 GHz, 2 GB RAM is enough for full speed scanning.
- Fully licensed EMC Web Capture device, without ActiveX plug-ins, cross-browser support, web development platform support and free SDK.
- Free three-year advance unit replacement warranty*.
- Compatible with Windows, Linux and Apple Macintosh OS.

* In select countries

Short summary description Kodak Alaris ScanMate i1180L Sheet-fed scanner A4 Black, Gray:
This short summary of the Kodak Alaris ScanMate i1180L Sheet-fed scanner A4 Black, Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Kodak Alaris ScanMate i1180L, 8.46 x 14" (215 x 355.6 mm), 40 ppm, 40 ppm, 80 ipm, 80 ipm, Grayscale

Long summary description Kodak Alaris ScanMate i1180L Sheet-fed scanner A4 Black, Gray:
This is an auto-generated long summary of Kodak Alaris ScanMate i1180L Sheet-fed scanner A4 Black, Gray based on the first three specs of the first five spec groups.

Kodak Alaris ScanMate i1180L. Maximum scan size: 8.46 x 14" (215 x 355.6 mm), ADF scan speed (b/w, A4): 40 ppm, ADF scan speed (color, A4): 40 ppm. Scanner type: Sheet-fed scanner, Product color: Black, Gray, Display: LCD. Sensor type: CMOS CIS, Daily duty cycle (max): 5000 pages, Light source: LED. Standard input capacity: 50 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Plain paper, Plastic Card, ISO A-series sizes (A0...A9): A4, A5, A6, A7, A8

Scanning
Maximum scan size *
8.46 x 14" (215 x 355.6 mm)
Color scanning
Yes
Duplex scanning *
Yes
ADF scan speed (b/w, A4)
40 ppm
ADF scan speed (color, A4)
40 ppm
Duplex ADF scan speed (b/w, A4)
80 ipm
Duplex ADF scan speed (color, A4)
80 ipm
Black/white scanning color modes
Grayscale
Design
Scanner type *
Sheet-fed scanner
Product color *
Black, Gray
Display
LCD
Performance
Sensor type *
CMOS CIS
Light source
LED
Scan file formats
BMP, JPG, PDF, RTF, TIFF
Daily duty cycle (max) *
5000 pages
Scan drivers
ISIS, TWAIN, WIA
Scanning noise level
50 dB
Input capacity
Standard input capacity
50 sheets
Paper handling
Scanning media types supported
Plain paper, Plastic Card
Multi feed detection
Yes
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4, A5, A6, A7, A8
Letter
Yes
Auto Document Feeder (ADF) media weight
34 - 413 g/m²
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power supply type *
AC
Power consumption (typical)
21 W
Power
Power consumption (standby)
0.5 W
Power consumption (off)
0.5 W
AC input frequency
50 - 60 Hz
Input voltage
100-240 V
System requirements
Minimum RAM
2048 MB
Minimum processor
Intel Core 2 Duo 1GHz
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2008 x64, Windows Server 2012 x64
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Operating relative humidity (H-H)
15 - 80%
Certificates
Certification
AS/NZS CISPR 22:2009 +A1:2010; (Class B RCM mark); CAN / CSA – C22.2 N o 60950-1-07 +A1:2011 (TUV C mark); Canada CSA-CISPR 22-10 / ICES-003 Issue 5 (Class B); China GB4943.1:2011; B9254:2008 Class B (CCC S&E mark);EN55022:2010 ITE Emissions (Class B); EN55024:2010 ITE Immunity (CE mark); EN60950-1:2006 +A1,+A11,+A12 (TUV GS mark); IEC60950-1:2005 +A1; Taiwan CNS 13438:2006 (Class B); CNS 14336-1 (BSMI mark); UL 60950-1:2007 R12.11 (TUV US mark); CFR 47 Part 15 (FCC Class B); Argentina S mark
Weight & dimensions
Width
13" (330 mm)
Depth
6.38" (162 mm)
Height
9.69" (246 mm)
Weight
7.05 lbs (3.2 kg)
Packaging content
Bundled software
Kodak Capture Pro, Kodak Asset Management, NewSoft Presto! PageManager; NewSoft Presto! BizCard Xpress, Smart Touch
Technical details
Linear (1D) barcodes supported
Codabar, Code 128, EAN-13, EAN-8, U.P.C.
Sustainability certificates
ENERGY STAR
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:11:55
Uk has collected 1 expert review for Kodak Alaris ScanMate i1180L Sheet-fed scanner A4 Black, Grey and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
pcmag.com
Updated:
2016-11-14 21:11:55
The Kodak ScanMate i1180 ($1,095) is a little different from most desktop document scanners, whether from Kodak Alaris or elsewhere. Most models come with application programs. However, many offices already have the programs they need, often as vertical m...
Good Duplexes. 50-sheet automatic document feeder. LCD shows profile names for one button scanning. Meets its rated simplex and duplex scan speeds.
Bad Limited to only nine predefined scan definitions. Comes without application programs...
Bottom line Targeted at high-traffic businesses like medical offices, Kodak's ScanMate i1180 makes it easy to scan from its front panel at a fairly fast clip...
70%