ZAGG logo

ZAGG Power Amp 18 18000 mAh Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
158270
Info modified on:
26 Mar 2020, 10:03:10
Long product name ZAGG Power Amp 18 18000 mAh Black:

18000mAh, 2.4A, 3x USB

ZAGG Power Amp 18 18000 mAh Black:

- 18000mAh of portable power streams out of three universal USB ports to deliver up to six charges for your smartphone and other devices.
- Pass-through, 2.4A power lets you charge your devices faster – even with your Power Amp plugged in.
- Quick Chip™ Technology instantly recognizes hundreds of devices and automatically delivers the fastest charge to each of them.
- The built-in LED flashlight lights the way when you play at night or when you just need some extra light.
- The lantern and emergency beacon functions are perfect for lighting a tent or attracting attention when you need it.
- A durable silicone strap attaches to the body of the Power Amp 18, creating the perfect solution for simple cable management.
- Made of aluminum, covered in silicone, the Power Amp 18 goes anywhere to deliver the fastest charge to your devices.

MEET THE POWER AMP
The new ZAGG Power Amp 18 is rugged power that’s ideal for every adventure. Other batteries, while powerful, aren’t designed for use outside the office, home, or car; but the Power Amp 18 is made of durable aluminum and covered in silicone, so it can go everywhere with you. It’s about time you had confidence that your backup battery will withstand your journey – and with all its other features, the Power Amp 18 makes that journey so much easier.

Short summary description ZAGG Power Amp 18 18000 mAh Black:

ZAGG Power Amp 18, 18000 mAh, Black

Long summary description ZAGG Power Amp 18 18000 mAh Black:

ZAGG Power Amp 18. Battery capacity: 18000 mAh. USB Type-A output ports: 3. Output current: 2.4 A. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.