Canon logo

Canon i-SENSYS MF728Cdw Laser A4 600 x 600 DPI 20 ppm Wi-Fi

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127296
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
2 years
Long product name Canon i-SENSYS MF728Cdw Laser A4 600 x 600 DPI 20 ppm Wi-Fi:

4in1, 600 x 600 dpi, A4, LCD, USB, 31 kg, max 40000 pages, 220-240V, White/Black

Canon i-SENSYS MF728Cdw Laser A4 600 x 600 DPI 20 ppm Wi-Fi:

Canon i-SENSYS MF728Cdw
Compact, easy-to-use A4 colour laser multifunctional with fax designed for small businesses.

Offering features typically found on much larger devices, yet with an impressively small footprint, this A4 colour laser multifunctional with fax equips small businesses to print, scan and share documents hassle-free.

Benefits
- Compact yet fully-featured A4 laser multifunctional with Wi-Fi and fax
- 20ppm double-sided printing and copying helps you work faster
- 50-sheet duplex document feeder speeds up large tasks
- Colour touch screen makes it easy for anyone to access powerful features
- Consistent quality results thanks to easily replaceable All-in-One cartridges
- Comprehensive support for cloud and mobile devices helps you work on-the-go
- Secure Print function PIN-protects your sensitive documents
- Comprehensive scanning capabilities for sharing and archiving paper documents
- Network compatibility including support for PCL5c/6 and Adobe® PostScript®
- Energy saving features like Auto Shutdown to help you run a more sustainable business

The powerful All-in-One
Want similar capabilities to those of a large multifunctional? Then choose the compact and reliable i-SENSYS MF728Cdw. This colour A4 laser All-in-One offers hassle-free printing, scanning, faxing and copying plus a host of capabilities to make your business more efficient. Rapid warm-up times, double-sided printing and scanning at 20ppm plus a 50-sheet duplex document feeder help you complete a wide range of office tasks more quickly and easily.

Effortless to use and own
Every level of user can achieve impressive results from their MF728Cdw thanks to an 8.9cm front-mounted colour touch screen that offers easy access to the device’s powerful features. Maintaining consistent quality from your MF728Cdw is just as easy: Canon’s All-in-One cartridge design replaces all key components in one operation, while giving you fewer items to order and manage.

Designed for working on-the-go
The MF728Cdw gives you the same easy user experience across your laptop, tablet and smartphone – whether you’re in the office or on the move. Full support for iOS, Android, Google Cloud Print and Wi-Fi give you complete freedom to work how and where you choose. The free Canon PRINT Business app (iOS/Android) makes all these options effortlessly accessible on-the-go. And if you’re concerned about keeping sensitive materials confidential, the Secure Print Function lets you protect documents using a PIN code.

Scan, share and print via the cloud
The MF728Cdw’s fast, detailed scanning capabilities are seamlessly integrated with a range of cloud-based storage, sharing and printing options. So it’s easy for you and your colleagues to access digital documents any time, any place and on any device. As well as seamless scanning integration with your PC using the MF Scan Utility or your mobile device using the Canon PRINT Business app, you can scan direct to email addresses, network folders or USB keys direct from your MF728Cdw for maximum choice and flexibility.

Smart network capabilities
Integration into IT networks is easily accomplished thanks to the MF728Cdw’s support for PCL5c/6 and Adobe PostScript printer languages. A remote user interface makes it easy for IT managers to monitor, manage, maintain and update the device without needing to make a site visit – a valuable time saver. Compatibility with Canon’s e-Maintenance remote service management platform means the MF728Cdw will drop seamlessly into a Canon MPS or fleet environment. A range of energy-saving features helps to minimise your total cost of ownership and keep your business sustainable.

Short summary description Canon i-SENSYS MF728Cdw Laser A4 600 x 600 DPI 20 ppm Wi-Fi:

Canon i-SENSYS MF728Cdw, Laser, Color printing, 600 x 600 DPI, Color copying, A4, Black, White

Long summary description Canon i-SENSYS MF728Cdw Laser A4 600 x 600 DPI 20 ppm Wi-Fi:

Canon i-SENSYS MF728Cdw. Print technology: Laser, Printing: Color printing, Maximum resolution: 600 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 20 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Black, White

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.