location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC M363W data projector Standard throw projector 3600 ANSI lumens DLP WXGA (1280x800) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M363W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60003976 show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104010
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:46:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NEC M363W data projector Standard throw projector 3600 ANSI lumens DLP WXGA (1280x800) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Portable Standard throw projector White
  • - DLP 3600 ANSI lumens
  • - Lamp 5500 h
  • - WXGA (1280x800) 16:10 10000:1
  • - Screen size compatibility: 30 - 300"
  • - Focus: Manual Zoom capability
  • - Ethernet LAN
  • - Built-in speaker(s) 20 W
  • - AC 244 W
Long product name NEC M363W data projector Standard throw projector 3600 ANSI lumens DLP WXGA (1280x800) White :
The short editorial description of NEC M363W data projector Standard throw projector 3600 ANSI lumens DLP WXGA (1280x800) White

DLP, 3600 ANSI Lumen, 10000:1, 1280 x 800 (WXGA), 16:10, 250 W AC, 10.5 - 17.6 °, 1 x RJ45, 1 x Type A (USB 2.0); 1 x Type B, NTSC; NTSC 4.43; PAL; PAL-M; PAL60; SECAM, 100-240 V AC; 50 - 60 Hz
More>>>
Short summary description NEC M363W data projector Standard throw projector 3600 ANSI lumens DLP WXGA (1280x800) White:
This short summary of the NEC M363W data projector Standard throw projector 3600 ANSI lumens DLP WXGA (1280x800) White data-sheet is auto-generated and uses the product title and the first six key specs.

NEC M363W, 3600 ANSI lumens, DLP, WXGA (1280x800), 10000:1, 16:10, 30 - 300"

Long summary description NEC M363W data projector Standard throw projector 3600 ANSI lumens DLP WXGA (1280x800) White:
This is an auto-generated long summary of NEC M363W data projector Standard throw projector 3600 ANSI lumens DLP WXGA (1280x800) White based on the first three specs of the first five spec groups.

NEC M363W. Projector brightness: 3600 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 5500 h, Service life of light source (economic mode): 8000 h. Focus: Manual, Zoom type: Manual. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, SECAM, Supported graphics resolutions: 640 x 480 (VGA), 720 x 480, 720 x 576, 800 x 600 (SVGA), 832 x 624, 1024 x 768 (XGA), 1152 x 864..., Supported video modes: 480i, 480p, 576i, 576p, 720p, 1080i. Serial interface type: RS-232

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:36:28
Uk has collected 1 expert review for NEC M363W data projector Standard throw projector 3600 ANSI lumens DLP WXGA (1280x800) White but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
projectorreviews.com
Updated:
2016-11-14 22:36:28
The NEC M363W combines high brightness with great color and presentation flexibility in a compact package that should please business and education presenters alike.The NEC M363W is the latest in NEC's successful M-series projectors. Like the M322W we rev...
Good Very high brightness, Terrific color rendition in even the brightest mode, Excellent scaling of non-native resolutions, Easy to setup, Good sharpness with any normally used resolution, Very usable 20 watt built-in speaker, Very good lamp warranty, overall...
Bad Long lamp life is only achieved by a large drop in output, Higher fan noise level even in Eco mode than some of the competition, Remote can be difficult to operate in a dark room, since it has no backlight or glow-in-the-dark buttons...
Bottom line The NEC M363W is definitely a step up from the previous year's model in every department.  The color quality in the M363W's brightest mode (High-Bright) is more than acceptable for most presentations, thus making its 3600 lumen rating a usable figure.  If...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)