location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 60480051 file storage box Hardboard Turquoise

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Click & Store Drawer Cabinet
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60480051 show
Show alternative article codes used in the online market place
Category:
Boxes and other places to store files .
File Storage Boxes Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70308
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2020 21:28:57
The date of the most recent change of the data-sheet in Icecat's system
Long product name Leitz 60480051 file storage box Hardboard Turquoise :
The short editorial description of Leitz 60480051 file storage box Hardboard Turquoise

Click & Store Drawer Cabinet, Ice Blue
More>>>
Leitz 60480051 file storage box Hardboard Turquoise:
The official marketing text of Leitz 60480051 file storage box Hardboard Turquoise as supplied by the manufacturer

Drawer cabinet with 3 drawers for storing A4 formats. Collapsible for space saving storage when not in use. Metal thumbhole for user-friendly opening. Label holder for indexing. Laminated surface for better, long-lasting protection. Modern and contemporary design that will look great at home and in the office.

Content of the drawers is easy accessible while protected from curious colleagues' eyes

Simple assembly, improved box strength

Space-efficient A4 format storage, drawer size based on standard office dimensions

Metal thumbholes for easy handling of the drawers

Label holder for easy indexing

Short summary description Leitz 60480051 file storage box Hardboard Turquoise:
This short summary of the Leitz 60480051 file storage box Hardboard Turquoise data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 60480051, Hardboard, Turquoise, 3 drawer(s), Envelope, Flat file, Folder, Letter, Note, Paper, Sheet protector, 11.3" (286 mm), 11.1" (282 mm)

Long summary description Leitz 60480051 file storage box Hardboard Turquoise:
This is an auto-generated long summary of Leitz 60480051 file storage box Hardboard Turquoise based on the first three specs of the first five spec groups.

Leitz 60480051. Material: Hardboard, Product color: Turquoise, Number of drawers: 3 drawer(s). Width: 11.3" (286 mm), Height: 11.1" (282 mm), Depth: 14.1" (358 mm)

Features
Material
Hardboard
Product color
Turquoise
Number of drawers
3 drawer(s)
Carrying handle(s)
No
Stackable
Yes
Suitable for storing
Envelope, Flat file, Folder, Letter, Note, Paper, Sheet protector
Weight & dimensions
Width
11.3" (286 mm)
Height
11.1" (282 mm)
Depth
14.1" (358 mm)
Weight
4.87 lbs (2.21 kg)
Packaging content
Quantity
1
Brand Image Article code product Stock Price from
Leitz 60480095 file storage box Hardboard Black Leitz 60480095 file storage box Hardboard Black
(show image)
60480095 Click & Store Drawer Cabinet 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 60480023 file storage box Hardboard Pink Leitz 60480023 file storage box Hardboard Pink
(show image)
60480023 Click & Store Drawer Cabinet 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 60480064 file storage box Hardboard Green Leitz 60480064 file storage box Hardboard Green
(show image)
60480064 Click & Store Drawer Cabinet 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 60440051 file storage box Hardboard Turquoise Leitz 60440051 file storage box Hardboard Turquoise
(show image)
60440051 Click & Store Medium Box 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 60480001 file storage box MDF White Leitz 60480001 file storage box MDF White
(show image)
60480001 Click & Store Drawer Cabinet 0.00
(excl. VAT)
0 (incl. VAT)