Leitz logo

Leitz 60450023 file storage box Hardboard Pink

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55147
Info modified on:
21 Oct 2022, 10:14:32
Long product name Leitz 60450023 file storage box Hardboard Pink:

Click & Store Large Box, Pink

Leitz 60450023 file storage box Hardboard Pink:

Hide your clutter and show off your beautiful storage solutions! Get quickly well organized with Click & Store!

Short summary description Leitz 60450023 file storage box Hardboard Pink:

Leitz 60450023, Hardboard, Pink, A3, 1 drawer(s), Envelope, Flat file, Folder, Letter, Note, Paper, Sheet protector, 14.5" (369 mm)

Long summary description Leitz 60450023 file storage box Hardboard Pink:

Leitz 60450023. Material: Hardboard, Product color: Pink, ISO A-series sizes (A0...A9): A3. Width: 14.5" (369 mm), Height: 7.87" (200 mm), Depth: 19" (482 mm)

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.