location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 60420051 optical disc storage box 40 discs Blue Hardboard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Click & Store DVD Storage Box
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60420051 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002432103744
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32336
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jul 2024 09:58:36
The date of the most recent change of the data-sheet in Icecat's system
Long product name Leitz 60420051 optical disc storage box 40 discs Blue Hardboard :
The short editorial description of Leitz 60420051 optical disc storage box 40 discs Blue Hardboard

Click & Store DVD Storage Box, Ice Blue
More>>>
Leitz 60420051 optical disc storage box 40 discs Blue Hardboard:
The official marketing text of Leitz 60420051 optical disc storage box 40 discs Blue Hardboard as supplied by the manufacturer

Storage box for DVDs. Collapsible for space saving storage when not in use. Label holder for indexing. Laminated surface for better, long-lasting protection. Modern and contemporary design that will look great at home and in the office.

Short summary description Leitz 60420051 optical disc storage box 40 discs Blue Hardboard:
This short summary of the Leitz 60420051 optical disc storage box 40 discs Blue Hardboard data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 60420051, 40 discs, Blue, Hardboard, 8.11" (206 mm), 12.8" (325 mm), 5.79" (147 mm)

Long summary description Leitz 60420051 optical disc storage box 40 discs Blue Hardboard:
This is an auto-generated long summary of Leitz 60420051 optical disc storage box 40 discs Blue Hardboard based on the first three specs of the first five spec groups.

Leitz 60420051. Maximum capacity: 40 discs, Product color: Blue, Material: Hardboard. Width: 8.11" (206 mm), Depth: 12.8" (325 mm), Height: 5.79" (147 mm). Quantity per pack: 1 pc(s)

Features
Maximum capacity *
40 discs
Maximum capacity (slimline cases)
40
Product color *
Blue
Material *
Hardboard
Number of compartments
1
Removable lid
Yes
Label holder
Yes
Features
Stackable
Yes
Weight & dimensions
Width
8.11" (206 mm)
Depth
12.8" (325 mm)
Height
5.79" (147 mm)
Weight
20.1 oz (570 g)
Packaging data
Quantity per pack
1 pc(s)
Brand Image Article code product Stock Price from
Leitz 60420001 optical disc storage box 40 discs White Hardboard Leitz 60420001 optical disc storage box 40 discs White Hardboard
(show image)
60420001 Click & Store DVD Storage Box 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 60420023 optical disc storage box 40 discs Pink Hardboard Leitz 60420023 optical disc storage box 40 discs Pink Hardboard
(show image)
60420023 Click & Store DVD Storage Box 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 60420064 optical disc storage box 40 discs Green Hardboard Leitz 60420064 optical disc storage box 40 discs Green Hardboard
(show image)
60420064 Click & Store DVD Storage Box 0.00
(excl. VAT)
0 (incl. VAT)