Epson logo

Epson C13T29864510 printer ink refill

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78866
Info modified on:
01 Apr 2021, 09:22:45
Short summary description Epson C13T29864510 printer ink refill:

Epson C13T29864510, Cyan, Black, Magenta, Yellow, Epson, 14.9 ml, China, 1 pc(s), 7.48" (190 mm)

Long summary description Epson C13T29864510 printer ink refill:

Epson C13T29864510. Printing colors: Cyan, Black, Magenta, Yellow, Brand compatibility: Epson, Capacity: 14.9 ml. Quantity per pack: 1 pc(s), Package width: 7.48" (190 mm), Package depth: 8.46" (215 mm). Quantity per pallet: 1200 pc(s), Pallet length: 47.2" (120 cm), Pallet width: 31.5" (80 cm)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.