location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Multipack 6-colours 24 EasyMail

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multipack 6-colours 24 EasyMail
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T24284510
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946607542
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 226319
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 14:11:15
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Multipack 6-colours 24 EasyMail
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black, Cyan, Light Cyan, Magenta, Light magenta, Yellow
  • - Black ink volume: 5.1 ml Color ink volume: 4.6 ml
  • - Cartridge capacity: Standard Yield
  • - Brand compatibility: Epson
  • - 6 pc(s)
Long product name Epson Multipack 6-colours 24 EasyMail :
The short editorial description of Epson Multipack 6-colours 24 EasyMail

Multipack 6-colours 24 EasyMail
More>>>
Epson Multipack 6-colours 24 EasyMail:
The official marketing text of Epson Multipack 6-colours 24 EasyMail as supplied by the manufacturer

Reduce your printing costs with XL inks
Epson offers a choice of standard or extra large (XL) ink cartridges across its latest ink ranges. While standard sized cartridges are great to keep replacement costs low if you print infrequently, XL inks are ideal if you print high volumes.

Epson inks are optimised for Epson printers
Epson inks have been developed to work hand-in-hand with Epson printers to deliver crisp, smudge-proof text and vibrant photographic images that will last for generations. Genuine Epson inks are produced to stringent, high-quality standards that enable Epson to guarantee the optimum performance of the printer, ink and media.

Short summary description Epson Multipack 6-colours 24 EasyMail:
This short summary of the Epson Multipack 6-colours 24 EasyMail data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Multipack 6-colours 24 EasyMail, Black, Cyan, Light Cyan, Magenta, Light magenta, Yellow, Epson, Standard Yield, 5.1 ml, 4.6 ml, 29.1 ml

Long summary description Epson Multipack 6-colours 24 EasyMail:
This is an auto-generated long summary of Epson Multipack 6-colours 24 EasyMail based on the first three specs of the first five spec groups.

Epson Multipack 6-colours 24 EasyMail. Printing colors: Black, Cyan, Light Cyan, Magenta, Light magenta, Yellow, Brand compatibility: Epson, Cartridge capacity: Standard Yield. Quantity per pack: 6 pc(s), Package width: 7.68" (195 mm), Package depth: 12.6" (320 mm). Quantity per pallet: 640 pc(s), Pallet length: 47.2" (120 cm), Pallet width: 31.5" (80 cm)

Features
Printing colors *
Black, Cyan, Light Cyan, Magenta, Light magenta, Yellow
Cartridge capacity
Standard Yield
Black ink volume
5.1 ml
Color ink volume
4.6 ml
Brand compatibility *
Epson
Capacity
29.1 ml
Country of origin
Indonesia
Packaging data
Quantity per pack *
6 pc(s)
Package width
7.68" (195 mm)
Package depth
12.6" (320 mm)
Packaging data
Package height
0.787" (20 mm)
Package weight
7.41 oz (210 g)
Logistics data
Quantity per pallet
640 pc(s)
Pallet length
47.2" (120 cm)
Pallet width
31.5" (80 cm)
Pallet height
8.74" (22.2 cm)
Quantity per master (outer) case
40 pc(s)
Quantity per pallet layer
160 pc(s)
Quantity per pallet (UK)
960 pc(s)
Harmonized System (HS) code
84439990
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
United Kingdom 8 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Disclaimer Epson Multipack 6-colours 24 EasyMail:
Disclaimer

(1) Print permanence ratings are based on accelerated testing of prints on specialty media stored in archival sleeves in album storage. Actual print stability will vary according to the media, printed image, display conditions, light intensity, humidity, and atmospheric conditions. Epson does not guarantee longevity of prints.
2. Comparison based on the cost per page for 24 vs. 24XL Elephant inks. Cost per page is calculated based on Epson official list prices as of July 2014.