location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Foreign Interface Harness

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Foreign Interface Harness
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B5L31A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894784384 show
Category:
Cables used to transfer information between two devices using a parallel communication protocol. These cables usually have IEEE 1284 connectors.
Parallel Cables Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 327929
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jul 2024 00:14:06
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 90-day, parts only warranty
Long product name HP Foreign Interface Harness :
The short editorial description of HP Foreign Interface Harness

Foreign Interface Harness
More>>>
HP Foreign Interface Harness:
The official marketing text of HP Foreign Interface Harness as supplied by the manufacturer

Short summary description HP Foreign Interface Harness:
This short summary of the HP Foreign Interface Harness data-sheet is auto-generated and uses the product title and the first six key specs.

HP Foreign Interface Harness, Black, 1.76 oz (50 g), 0.8" (20.3 mm), 2.25" (57.1 mm), 1.25" (31.8 mm), 7.01" (178 mm)

Long summary description HP Foreign Interface Harness:
This is an auto-generated long summary of HP Foreign Interface Harness based on the first three specs of the first five spec groups.

HP Foreign Interface Harness. Product color: Black. Weight: 1.76 oz (50 g), Height: 0.8" (20.3 mm), Width: 2.25" (57.1 mm). Package width: 7.01" (178 mm), Package depth: 5.43" (138 mm), Package height: 2.36" (60 mm). Quantity per pallet: 540 pc(s), Pallet weight: 4.97 oz (141 g), Master (outer) case weight: 0.141 oz (4 g)

Country Distributor
España 3 distributor(s)
Österreich 2 distributor(s)
Switzerland 2 distributor(s)
United Kingdom 5 distributor(s)
Danmark 5 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Australia 3 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
France 1 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)
Disclaimer HP Foreign Interface Harness:
Disclaimer

Technical specification disclaimers
Without cable, unpackaged
Unpackaged