icecat logo
Icecat: creating the world's largest open catalog with 19306371 data-sheets & 35851 brands – register (free)
Logitech logo

Logitech Media keyboard PS/2 Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63296
Info modified on:
24 Apr 2019, 14:11:53
End of life date:
31 Mar 2019
Guarantee:
5-year limited hardware warranty
Long product name Logitech Media keyboard PS/2 Black:

Media Keyboard Enhanced Function Keys • Multimedia Control • PC • PS/2 • Enhanced Function Keys • Multimedia Control

Logitech Media keyboard PS/2 Black:

Upgrade your PC's keyboard to the Logitech® Media Keyboard and enjoy premium comfort, high style, and a variety of extra buttons to make your digital media experience easier and more fun. Open your favorite media player and control music or video playback functions with a single touch. Navigate the Web or launch Microsoft Office applications from the keyboard. And the thinner, flatter design, with its refined key shape and layout, delivers an amazing level of comfort. It´s spill resistant, too.

Check out all the features this keyboard offers:

Ultra-flat profile with Zero-Degree Tilt: Striking new keyboard design delivers ergonomic comfort -- without changing the way you work.
Higher standard of comfort and style: Precision refinements to key shape, feel, identification, and layout make keystrokes effortless and sure.
One-touch keyboard controls: Control audio/video playback, access email, activate a webcam, launch Microsoft Office applications, and more… or reprogram the buttons to do whatever you want
Easy two-hand navigation: Use your left hand for moving forward and back in your browser

Short summary description Logitech Media keyboard PS/2 Black:

Logitech Media Keyboard, Wired, PS/2, Black

Long summary description Logitech Media keyboard PS/2 Black:

Logitech Media Keyboard. Connectivity technology: Wired, Device interface: PS/2. Product color: Black

Specs
Similar products
Loading...
Specs +
Similar products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.