Epson logo

Epson EcoTank ET-4500 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123869
Info modified on:
21 Oct 2022, 10:32:10
Bullet Points Epson EcoTank ET-4500 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:
  • - Save 90% on ink costs on average<sup>1</sup>: Equivalent of 88 cartridges worth of ink included<sup>1</sup>
  • - Ultra-low-cost printing: Print up to 4,500 pages in black and 7,500 pages in colour<sup>2</sup>
  • - No ink cartridges: Easy-refill ink tank system
  • - Wi-Fi & apps: Print from mobile devices
  • - 4-in-1: Print, copy, scan & fax
Long product name Epson EcoTank ET-4500 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:

EcoTank ET-4500

Epson EcoTank ET-4500 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:

Cartridge-free printing
The star of the ET-4500 is its newly designed integrated ultra-high-capacity ink tank system, which completely does away with the need for ink cartridges. That means less fuss and much more printing between refills than other inkjet printers.

Easy to use
As well as doing away with ink cartridges, the ET-4500 has four colour 70ml Epson genuine ink bottles in the box, which make it easy, clean and quick to fill the ink tanks.

Ultra-low cost
Save 90% on ink costs on average1 with the ET-4500. It achieves an ultra-low cost per page, printing up to 4,500 pages in black and 7,500 pages in colour2 at just a fraction of a penny per page3.

Wi-Fi and Ethernet connectivity
Equipped with Wi-Fi and Wi-Fi Direct, the ET-4500 can take advantage of all Epson Connect4 features. Print quickly and easily over Wi-Fi from a smartphone using the free Epson iPrint app, print remotely or email the ET-4500 a print job.

Quick, quality results
The ET-4500 uses Epson's own Micro Piezo technology for excellent-quality print-outs. Mono prints are delivered at a rate of 9.2 pages per minute while it can issue 4.5 colour pages per minute5. A 30-page ADF helps boost productivity.

Short summary description Epson EcoTank ET-4500 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:

Epson EcoTank ET-4500, Inkjet, Color printing, 5760 x 1440 DPI, Color copying, A4, Black

Long summary description Epson EcoTank ET-4500 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:

Epson EcoTank ET-4500. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 5760 x 1440 DPI, Print speed (color, normal quality, A4/US Letter): 15 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Black

Distributors
Loading...
Disclaimer Epson EcoTank ET-4500 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi C11CE90402:
(1) Average saving for printing the number of pages using the bundled ink bottles with the EcoTank range, excluding hardware price. Comparison made on the average of the A4 EcoTank range versus the average of the top 10 best-selling models in Western Europe, in the period January 2017– December 2017, as tracked by GfK.
Printing costs calculated on the proportion of Standard and XL cartridges as tracked by GfK for the same reference period for the Western European market, using average retail prices. Ink cartridge yields as communicated by the manufacturer's websites
2. Quoted yields are extrapolated based on Epson original methodology from the print simulation of Test Patterns provided in ISO/IEC 24712 with replacement sets of ink. Quoted yields are NOT based on ISO/IEC 24711. Quoted yields may vary depending on the images that you are printing, the paper type that you are using, the frequency of your prints and environmental conditions such as temperature. During the initial printer setup, a certain amount of ink is used to fill the print head's nozzles, therefore the yield of the initial bundled set can be lower.
3. Cost per page calculated by ink bottle RRP divided by quoted ink yield
4. Epson iPrint requires a wireless connection and the Epson printing app. Epson Email print, Epson Remote print driver and Epson scan-to-cloud require an internet connection. For more information, supported languages and devices, please visit www.epsonconnect.eu
5. Determined in accordance with ISO/IEC 24734 showing the average of ESAT from the Office Category Test for default simplex. For more information visit www.epson.eu/testing
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.