location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC 200004694 warranty/support extension 1 license(s) 3 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
200004694
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
200004694 show
Show alternative article codes used in the online market place
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96861
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
DisplayNote NEC Edition (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NEC Display Solutions Product Overview (4.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Hospital Wide Display Solutions (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NEC Green Vision (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points NEC 200004694 warranty/support extension 1 license(s) 3 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Pick-up&return
  • - 1 license(s)
  • - 3 year(s)
Long product name NEC 200004694 warranty/support extension 1 license(s) 3 year(s) :
The short editorial description of NEC 200004694 warranty/support extension 1 license(s) 3 year(s)

24/7 Usage (1st to 3rd year) for P212
More>>>
Short summary description NEC 200004694 warranty/support extension 1 license(s) 3 year(s):
This short summary of the NEC 200004694 warranty/support extension 1 license(s) 3 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

NEC 200004694, 1 license(s), 3 year(s), Pick-up&return

Long summary description NEC 200004694 warranty/support extension 1 license(s) 3 year(s):
This is an auto-generated long summary of NEC 200004694 warranty/support extension 1 license(s) 3 year(s) based on the first three specs of the first five spec groups.

NEC 200004694. License quantity: 1 license(s), Number of years: 3 year(s), Type: Pick-up&return

Brand Image Article code product Stock Price from
NEC

NEC 200004658 warranty/support extension 1 license(s) 5 year(s)
(show image)
200004658 200004658 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC 200004656 warranty/support extension 1 license(s) 5 year(s)
(show image)
200004656 200004656 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC 200004654 warranty/support extension 1 license(s) 5 year(s)
(show image)
200004654 200004654 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC 200004580 warranty/support extension 1 license(s) 3 year(s)
(show image)
200004580 200004580 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC 200004171 warranty/support extension 1 license(s) 3 year(s)
(show image)
200004171 200004171 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC 200004168 warranty/support extension 1 license(s) 3 year(s)
(show image)
200004168 200004168 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC 200004162 warranty/support extension 5 year(s)
(show image)
200004162 200004162 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC 200004083 warranty/support extension 1 license(s) 3 year(s)
(show image)
200004083 200004083 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
Italia 1 distributor(s)
United Kingdom 4 distributor(s)
Belgium 1 distributor(s)