location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS MF628cw Laser A4 600 x 600 DPI 14 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF628cw
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9946B021
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574631950
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133893
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:30:22
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon i-SENSYS MF628cw Laser A4 600 x 600 DPI 14 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Color printing
  • - 600 x 600 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 14 ppm
  • - Color copying Color scanning Color faxing
  • - Apple AirPrint, Google Cloud Print
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 512 MB
  • - 57.3 lbs (26 kg)
Guarantee: 3 years
Long product name Canon i-SENSYS MF628cw Laser A4 600 x 600 DPI 14 ppm Wi-Fi :
The short editorial description of Canon i-SENSYS MF628cw Laser A4 600 x 600 DPI 14 ppm Wi-Fi

600 x 600 dpi, A4, USB 2.0 Hi-Speed, 802.11b/g/n, 512MB
More>>>
Canon i-SENSYS MF628cw Laser A4 600 x 600 DPI 14 ppm Wi-Fi:
The official marketing text of Canon i-SENSYS MF628cw Laser A4 600 x 600 DPI 14 ppm Wi-Fi as supplied by the manufacturer

Canon i-SENSYS MF628Cw
Wi-Fi-equipped A4 multifunctional that’s compact and easy to operate. The complete solution for small and home offices.
This compact Wi-Fi enabled A4 laser multifunctional offers high-quality print, scan and fax capabilities that are effortless to use via your PC, smartphone or tablet.

The productivity-boosting All-in-One
If you’re a small business or individual user, the i-SENSYS MF628Cw A4 laser multifunctional offers a great way to get more done. Impress customers with full-colour sales and marketing documents. Effortlessly scan, share and archive those bulky paper files. Copy and fax anytime you need. A small footprint and smart looks combine with 14 ppm colour printing to create a fully-featured first multifunctional for your small or home office.

Built for mobile: inside and outside the office
If you’re like most of today’s workforce, you move between devices and locations as your workload demands. The MF628Cw is built with you in mind, and provides the same seamless experience across your PC/laptop, tablet and smartphone. Not only can you connect from your Mac or PC via Wi-Fi when you’re in the office, you can also connect your iOS or Android device when you’re on the go thanks to AirPrint and Mopria support. Google Cloud Print ready to benefit from printing via the cloud. Download the free Canon PRINT Business app for your iOS or Android device and you’ll have all these convenient, timesaving capabilities at your fingertips. An Ethernet port makes for easy network or wired connectivity.

Capture, share, save and store
If you regularly need to scan documents to email, share via the cloud, or store digitally, the MF628Cw will make your life simpler. A 50-sheet document feeder makes easy work of scanning multiple items. You can manage scanning from your PC using the MF Scan utility, or from your mobile device using the free Canon PRINT Business app. Using these, you can upload your scans direct to online cloud services like Dropbox, and enjoy the freedom of retrieving documents no matter where you are. The MF628Cw ticks all the boxes for agile businesses that want help to keep productive on-the-go.

Sustainable, manageable, integration-friendly
Although it’s designed with small and home offices in mind, the MF628Cw offers a comprehensive set of networkable printing and scanning capabilities. And its low energy consumption in Sleep and Standby modes, and its power-saving Auto Shutdown feature, make it a sustainable, cost-conscious choice.

Effortless to use and maintain
You’ll be impressed how easily you can access the MF628Cw’s clever features. Many of them are controlled via an intuitive front-mounted colour 8.9 cm touch screen that’s easily customised to suit the way you work. So you can access the full potential of your MF628Cw in just a few taps. Maintaining your device is just as easy. Consistent reliability and renewed quality are ensured every time you change your toner cartridges thanks to Canon’s All-in-One design.

Short summary description Canon i-SENSYS MF628cw Laser A4 600 x 600 DPI 14 ppm Wi-Fi:
This short summary of the Canon i-SENSYS MF628cw Laser A4 600 x 600 DPI 14 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS MF628cw, Laser, Color printing, 600 x 600 DPI, Color copying, A4, Black, White

Long summary description Canon i-SENSYS MF628cw Laser A4 600 x 600 DPI 14 ppm Wi-Fi:
This is an auto-generated long summary of Canon i-SENSYS MF628cw Laser A4 600 x 600 DPI 14 ppm Wi-Fi based on the first three specs of the first five spec groups.

Canon i-SENSYS MF628cw. Print technology: Laser, Printing: Color printing, Maximum resolution: 600 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 14 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Black, White

Printing
Print technology *
Laser
Printing *
Color printing
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
14 ppm
Print speed (color, normal quality, A4/US Letter)
14 ppm
Warm-up time
23 s
Time to first page (black, normal)
18 s
Time to first page (color, normal)
18 s
Print margins (top, bottom, right, left)
0.197" (5 mm)
Copying
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
14 cpm
Copy speed (color, normal quality, A4)
14 cpm
Time to first copy (black, normal)
19 s
Time to first copy (color, normal)
19 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
N-in-1 copy function (N=)
2, 4
Scanning
Scanning *
Color scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
9600 x 9600 DPI
Maximum scan area
8.5 x 11.7" (216 x 297 mm)
Scanner type *
Flatbed & ADF scanner
Scan to
FTP, Image, Cloud, USB, E-mail, File
Scan speed (color)
14 ppm
Scan speed (black)
14 ppm
Image formats supported
JPG, TIF
Document formats supported
PDF
Input color depth
24 bit
Output color depth
30 bit
Grayscale levels
256
Scan drivers
TWAIN, WIA
Fax
Faxing *
Color faxing
Fax resolution (black)
200 x 100 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
512 pages
Auto-redialing
Yes
Fax forwarding
Yes
Error Correction Mode (ECM)
Yes
Fax dual access
Yes
Features
Recommended duty cycle
0 - 1500 pages per month
Maximum duty cycle *
30000 pages per month
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
UFRII-LT
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
125 sheets
Paper input type
Cassette, Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Manual feeder
Yes
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Coated paper, Envelopes, Heavy paper, Labels, Plain paper, Postcard, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A5, A4
ISO B-series sizes (B0...B9)
B6, B5
Non-ISO print media sizes
Executive, Statement
Envelopes sizes
10, DL, B5, C5, Monarch
Multi-Purpose Tray media weight (imperial)
60 - 220 lbs
Auto Document Feeder (ADF) media weight (imperial)
60 - 163 lbs
Duplex media weight (imperial)
50 - 105 lbs
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,1000 Mbit/s
Wi-Fi standards
802.11g, 802.11b, Wi-Fi 4 (802.11n)
Security algorithms
HTTPS, SNMP
Supported network protocols (IPv4)
LPD, RAW, WSD-Print, WSD-Scan, Bonjour(mDNS), HTTP, HTTPS, DHCP, BOOTP, RARP, ARP+PING, Auto IP, WINS
Supported network protocols (IPv6)
LPD, RAW, WSD-Print, WSD-Scan, SNMPv1, SNMPv3, DHCPv6
Mobile printing technologies
Apple AirPrint, Google Cloud Print
Performance
Card reader integrated
No
Internal memory *
512 MB
Sound pressure level (printing)
48 dB
Design
Product color *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
3.5"
Touchscreen
Yes
Control type
Touch
Color display
Yes
Power
Power consumption (PowerSave)
1 W
Power consumption (standby)
20 W
Power consumption (off)
0.5 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2012
Mobile operating systems supported
Android, iOS
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
10 - 30 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
16.9" (430 mm)
Depth
19.1" (484 mm)
Height
16.9" (429 mm)
Weight
57.3 lbs (26 kg)
Source Testseek summary Average rating
Reviews
Updated:
2018-01-19 01:44:58
Uk has collected 6 expert reviews for Canon i-SENSYS MF628cw Laser A4 600 x 600 DPI 14 ppm Wi-Fi and the average expert rating is 57 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
57%
Source Review comments Score
trustedreviews.com
Updated:
2018-01-19 01:44:58
What is the Canon i-SENSYS MF628Cw? Canon's i-SENSYS MF628Cw is a laser multi-function printer, designed for small or home office use. It can print, copy and scan in full colour, as well as handle the sending and receiving of faxes, covering most document...
Good Scan to USB and email, Multiple-page per sheet copies, Fax functions...
Bad No duplex, 150-sheet paper tray, Banded photo prints...
Bottom line The MF628Cw's full-colour laser mechanism and ability to print and scan from a variety of devices is impressive. However, a lack of duplex printing, comparitively slow performance and inadequate 150-sheet paper tray mean that it suffers too many shortcomi...
60%
pcmag.com
Updated:
2018-01-19 01:44:58
Based on price alone, the Canon Color imageClass MF628Cw ($399) is an obvious candidate if you need a color laser multifunction printer (MFP) for your micro office or for personal use and want one that can print, scan, copy, and fax. It's a little larger...
Good Prints, scans, copies, and faxes, Automatic document feeder, Ethernet and Wi-Fi, Color touch-screen controls, High-quality output in testing...
Bad Low paper capacity, Big and heavy for what it offers, No duplexer, even as an option...
Bottom line The Canon Color imageClass MF628Cw is a little large for a multifunction printer meant for personal or micro-office use, but it can print, scan, copy, and fax, and it features front-panel touch-screen controls...
60%
Brand Image Article code product Stock Price from
Canon i-SENSYS MF416dw Laser A4 600 x 600 DPI 33 ppm Wi-Fi Canon i-SENSYS MF416dw Laser A4 600 x 600 DPI 33 ppm Wi-Fi
(show image)
0291C042 MF416dw 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF411dw Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi Canon i-SENSYS MF411dw Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi
(show image)
0291C049 MF411dw 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF416dw Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi Canon i-SENSYS MF416dw Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi
(show image)
0291C040 MF416dw 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF419x Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi Canon i-SENSYS MF419x Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi
(show image)
0291C023 MF419x 0.00
(excl. VAT)
0 (incl. VAT)
Canon MF515x Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi Canon MF515x Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi
(show image)
0292C016 MF515x 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF724Cdw Laser A4 1200 x 1200 DPI 20 ppm Wi-Fi Canon i-SENSYS MF724Cdw Laser A4 1200 x 1200 DPI 20 ppm Wi-Fi
(show image)
9947B044 MF724Cdw 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF729Cx Laser A4 600 x 600 DPI 20 ppm Wi-Fi Canon i-SENSYS MF729Cx Laser A4 600 x 600 DPI 20 ppm Wi-Fi
(show image)
9947B023 MF729Cx 0.00
(excl. VAT)
0 (incl. VAT)
Canon imageCLASS MF229dw Laser A4 1200 x 1200 DPI 28 ppm Wi-Fi Canon imageCLASS MF229dw Laser A4 1200 x 1200 DPI 28 ppm Wi-Fi
(show image)
9540B070 MF229dw 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)