location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com CDP2HDW USB graphics adapter 3840 x 2160 pixels White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-C to HDMI Adapter with 4K 30Hz - White
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CDP2HDW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030862837 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 180532
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:45:36
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com CDP2HDW USB graphics adapter 3840 x 2160 pixels White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - USB Type-C Male
  • - HDMI output
  • - Number of displays supported: 1
  • - 3840 x 2160 pixels
  • - White
Guarantee: 3 Years
Long product name StarTech.com CDP2HDW USB graphics adapter 3840 x 2160 pixels White :
The short editorial description of StarTech.com CDP2HDW USB graphics adapter 3840 x 2160 pixels White

StarTech.com USB C to HDMI Adapter - 4K 30Hz - USB 3.1 Type-C to HDMI Adapter - USB-C to HDMI Dongle - Monitor Adapter - White (CDP2HDW)
More>>>
StarTech.com CDP2HDW USB graphics adapter 3840 x 2160 pixels White:
The official marketing text of StarTech.com CDP2HDW USB graphics adapter 3840 x 2160 pixels White as supplied by the manufacturer

USB Type-C to HDMI Converter | Thunderbolt 3 Compatible | DP Alt Mode

This USB-C to HDMI adapter lets you to output 4K video and audio from the USB Type-C port on your laptop to an HDMI display or projector. The adapter works with USB 3.1 or Thunderbolt 3 Type-C devices that pass a DP video signal, such as your MacBook Pro, Chromebook or 2018 iPad Pro.

This video adapter is also available in black (CDP2HD).

Enjoy High-Definition Resolution up to 4K at 30Hz

This adapter lets you harness the video capabilities from your computer's USB-C connection, to deliver the astonishing quality of UHD to a 4K 30Hz display.

You can achieve an output resolution of up to 3840 x 2160p at 30Hz, perfect for performing high-resolution tasks. Plus, the USB-C display adapter is backward compatible with 1080p monitors and displays, making it a great accessory for any workspace application.

Hassle-Free Connection to Your USB Type-C Laptop

This HDMI converter lets you use the versatile USB Type-C port on your portable device. USB-C is a reversible connector, so you can plug it to your device in any direction. Plus, it’s Thunderbolt 3 compatible, providing a hassle-free connection to your Windows or Mac-based Thunderbolt 3 computer.

Lightweight Design Makes it the Perfect Travel Companion

This compact, lightweight USB-C video adapter is easy to carry in your laptop bag. It's ideal for BYOD (Bring Your Own Device) applications at the office and is compatible with any device that supports USB-C DP Alt Mode.

CDP2HDW is backed by a 2-year StarTech.com warranty and free lifetime technical support.

The StarTech.com Advantage

- Hassle-free connection with the reversible USB-C connector
- Maximum portability with a small footprint and lightweight design
- Thunderbolt 3 port compatible

Short summary description StarTech.com CDP2HDW USB graphics adapter 3840 x 2160 pixels White:
This short summary of the StarTech.com CDP2HDW USB graphics adapter 3840 x 2160 pixels White data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com CDP2HDW, USB Type-C, HDMI output, 3840 x 2160 pixels

Long summary description StarTech.com CDP2HDW USB graphics adapter 3840 x 2160 pixels White:
This is an auto-generated long summary of StarTech.com CDP2HDW USB graphics adapter 3840 x 2160 pixels White based on the first three specs of the first five spec groups.

StarTech.com CDP2HDW. USB connector type: USB Type-C, USB connector gender: Male, USB connector form factor: Straight. Product color: White, Housing material: Plastic. Width: 0.906" (23 mm), Depth: 5.79" (147 mm), Height: 0.354" (9 mm). Package width: 8.86" (225 mm), Package depth: 8.7" (221 mm), Package height: 0.472" (12 mm). Quantity per master (outer) case: 120 pc(s), Master (outer) case width: 13.2" (335 mm), Master (outer) case length: 19.8" (502 mm)

Performance
USB connector type
USB Type-C
USB connector gender
Male
USB connector form factor
Straight
DVI output *
No
HDMI output *
Yes
DisplayPort output *
No
Number of displays supported *
1
HDMI version
1.4
Maximum resolution
3840 x 2160 pixels
Supported graphics resolutions
1024 x 768 (XGA), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 1280 x 720 (HD 720), 2560 x 1600 (WQXGA), 3840 x 2160
Supported video modes
1080p, 720p
Audio output channels
7.1 channels
Chipset
Parade - PS171, STMicroelectronics - STM32F072CBU6
Certification
CE, FCC, REACH
Design
Product color
White
Housing material
Plastic
Integrated USB cable
Yes
Weight & dimensions
Width
0.906" (23 mm)
Depth
5.79" (147 mm)
Height
0.354" (9 mm)
Weight
0.776 oz (22 g)
Packaging data
Package width
8.86" (225 mm)
Package depth
8.7" (221 mm)
Package height
0.472" (12 mm)
Package weight
1.09 oz (31 g)
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Quantity per master (outer) case
120 pc(s)
Master (outer) case width
13.2" (335 mm)
Master (outer) case length
19.8" (502 mm)
Master (outer) case height
9.45" (240 mm)
Harmonized System (HS) code
84733020
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)