location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite P70-B-11U Intel® Core™ i7 i7-4720HQ Laptop 17.3" Full HD 16 GB DDR3L-SDRAM 1 TB Hybrid-HDD AMD Radeon R9 M365X Wi-Fi 5 (802.11ac) Windows 10 Home Aluminum

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P70-B-11U
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSPPNE-0GL0CQGR
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47909
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Toshiba Satellite P70-B-11U Intel® Core™ i7 i7-4720HQ Laptop 17.3" Full HD 16 GB DDR3L-SDRAM 1 TB Hybrid-HDD AMD Radeon R9 M365X Wi-Fi 5 (802.11ac) Windows 10 Home Aluminum
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Aluminum
  • - Intel® Core™ i7 i7-4720HQ 2.6 GHz
  • - 17.3" Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 16 GB DDR3L-SDRAM 1600 MHz 2 x 8 GB
  • - 1 TB Hybrid-HDD DVD Super Multi DL
  • - AMD Radeon R9 M365X 4 GB Intel® HD Graphics 4600
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,1000,100 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 4.75 h
  • - Windows 10 Home 64-bit
More>>>
Short summary description Toshiba Satellite P70-B-11U Intel® Core™ i7 i7-4720HQ Laptop 17.3" Full HD 16 GB DDR3L-SDRAM 1 TB Hybrid-HDD AMD Radeon R9 M365X Wi-Fi 5 (802.11ac) Windows 10 Home Aluminum:
This short summary of the Toshiba Satellite P70-B-11U Intel® Core™ i7 i7-4720HQ Laptop 17.3" Full HD 16 GB DDR3L-SDRAM 1 TB Hybrid-HDD AMD Radeon R9 M365X Wi-Fi 5 (802.11ac) Windows 10 Home Aluminum data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite P70-B-11U, Intel® Core™ i7, 2.6 GHz, 17.3", 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description Toshiba Satellite P70-B-11U Intel® Core™ i7 i7-4720HQ Laptop 17.3" Full HD 16 GB DDR3L-SDRAM 1 TB Hybrid-HDD AMD Radeon R9 M365X Wi-Fi 5 (802.11ac) Windows 10 Home Aluminum:
This is an auto-generated long summary of Toshiba Satellite P70-B-11U Intel® Core™ i7 i7-4720HQ Laptop 17.3" Full HD 16 GB DDR3L-SDRAM 1 TB Hybrid-HDD AMD Radeon R9 M365X Wi-Fi 5 (802.11ac) Windows 10 Home Aluminum based on the first three specs of the first five spec groups.

Toshiba Satellite P70-B-11U. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4720HQ, Processor frequency: 2.6 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 10 Home. Product color: Aluminum

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:37:27
Uk has collected 3 expert reviews for Toshiba Satellite P70-B-11U Intel® Core™ i7 i7-4720HQ Laptop 43.9 cm (17.3") Full HD 16 GB DDR3L-SDRAM 1 TB Hybrid-HDD AMD Radeon R9 M365X Wi-Fi 5 (802.11ac) Windows 10 Home Aluminium and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
notebookcheck.net
Updated:
2016-11-14 23:37:27
With the pre-production model of the Toshiba Satellite P70-A , we reviewed one of our first Haswell notebooks in summer 2013. With the Satellite P70-B-10T, we have a successor model before us today. The "B" indicates that something was changed in the new...
Good bright FullHD screen, high system performance, gaming capable, big storage capacity, good input devices, nice speaker sound...
Bad glossy TN panel, no maintenance hatch, no SSD...
Bottom line The Asus N751JK-T4144H impresses with a higher quality case and better battery runtimes in the realistic battery tests. In addition, it delivers higher frame rates in games thanks to a more powerful graphics core. The latter is also true for the HP Envy 1...
79%
Country Distributor
Deutschland 1 distributor(s)