location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Aopen 1557-AL barebook Intel® 855PM 15" 1400 x 1050 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Aopen Check ‘Aopen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BareBook 1557-AL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
96.NDU01.A05
Category:
Barebooks are notebooks that contain no processor, memory or hard drive. They are built-to-order, allowing you to choose your own components. The recommended components are listed in the specifications accompanying this product.
Barebooks Check ‘Aopen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Aopen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50423
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Aopen 1557-AL barebook Intel® 855PM 15" 1400 x 1050 pixels :
The short editorial description of Aopen 1557-AL barebook Intel® 855PM 15" 1400 x 1050 pixels

BareBook 1557-AL
More>>>
Short summary description Aopen 1557-AL barebook Intel® 855PM 15" 1400 x 1050 pixels:
This short summary of the Aopen 1557-AL barebook Intel® 855PM 15" 1400 x 1050 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Aopen BareBook 1557-AL, 15", LCD, 1400 x 1050 pixels

Long summary description Aopen 1557-AL barebook Intel® 855PM 15" 1400 x 1050 pixels:
This is an auto-generated long summary of Aopen 1557-AL barebook Intel® 855PM 15" 1400 x 1050 pixels based on the first three specs of the first five spec groups.

Aopen BareBook 1557-AL. Supported processor frequency (max): 2 GHz, Motherboard chipset: Intel® 855PM. Maximum internal memory: 1 GB. Maximum graphics card memory: 64 MB. Display diagonal: 15", Display resolution: 1400 x 1050 pixels, Display: LCD. Audio system: AC' 97Audio

Brand Image Article code product Stock Price from
Aopen

Aopen 1557-GLS barebook Intel® 855PM 15" 1400 x 1050 pixels
(show image)
96.NDU01.G07 BareBook 1557-GLS 0.00
(excl. VAT)
0 (incl. VAT)
Aopen

Aopen 1557-GLS barebook Intel® 855PM 15" 1400 x 1050 pixels
(show image)
96.NDU01.G05 BareBook 1557-GLS 0.00
(excl. VAT)
0 (incl. VAT)
Aopen

Aopen ECBT 1557AL barebook Intel® 855PM 15" 1400 x 1050 pixels
(show image)
96.NDU01.A04 ECBT Barebook 1557AL 0.00
(excl. VAT)
0 (incl. VAT)