location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 40Y7696 power adapter/inverter Indoor 65 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
40Y7696
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40Y7696-RFB
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54264
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo 40Y7696 power adapter/inverter Indoor 65 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power supply type: Indoor
  • - Output power: 65 W Input voltage: 100-240 V Input frequency: 50/60 Hz
  • - Purpose: Laptop AC-to-DC
  • - Black
Long product name Lenovo 40Y7696 power adapter/inverter Indoor 65 W Black :
The short editorial description of Lenovo 40Y7696 power adapter/inverter Indoor 65 W Black

ThinkPad 65W AC
More>>>
Lenovo 40Y7696 power adapter/inverter Indoor 65 W Black:
The official marketing text of Lenovo 40Y7696 power adapter/inverter Indoor 65 W Black as supplied by the manufacturer

- High quality
- Long life
- Easy installation

Short summary description Lenovo 40Y7696 power adapter/inverter Indoor 65 W Black:
This short summary of the Lenovo 40Y7696 power adapter/inverter Indoor 65 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 40Y7696, Laptop, Indoor, 100-240 V, 50/60 Hz, 65 W, AC-to-DC

Long summary description Lenovo 40Y7696 power adapter/inverter Indoor 65 W Black:
This is an auto-generated long summary of Lenovo 40Y7696 power adapter/inverter Indoor 65 W Black based on the first three specs of the first five spec groups.

Lenovo 40Y7696. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Product color: Black. Width: 1.69" (43 mm), Depth: 4.09" (104 mm), Height: 1.14" (29 mm)

Features
Purpose *
Laptop
Power supply type *
Indoor
Power current type
AC-to-DC
Input voltage *
100-240 V
Input frequency *
50/60 Hz
Output power *
65 W
Adjustable output voltage
No
Design
Product color *
Black
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
8 - 80%
Weight & dimensions
Width
1.69" (43 mm)
Depth
4.09" (104 mm)
Height
1.14" (29 mm)
Weight
9.17 oz (260 g)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)