location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE X242 10G SFP+ to SFP+ 3m Direct Attach Copper InfiniBand/fibre optic cable 118.1" (3 m) SFP+ Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X242 10G SFP+ to SFP+ 3m Direct Attach Copper
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J9283B#B01 show
Show alternative article codes used in the online market place
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143943
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 09:41:29
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HPE X242 10G SFP+ to SFP+ 3m Direct Attach Copper InfiniBand/fibre optic cable 118.1" (3 m) SFP+ Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 118.1" (3 m)
  • - SFP+ Male
  • - SFP+ Male
  • - 10 Gbit/s
  • - Black
Guarantee: Lifetime: Advance hardware replacement for as long as you own the product with next-business-day delivery (available in most countries). Limited 24x7 telephone support is available from HP for the first 3 years; limited electronic and business hours telephone support is available from HP for the entire warranty period
Long product name HPE X242 10G SFP+ to SFP+ 3m Direct Attach Copper InfiniBand/fibre optic cable 118.1" (3 m) SFP+ Black :
The short editorial description of HPE X242 10G SFP+ to SFP+ 3m Direct Attach Copper InfiniBand/fibre optic cable 118.1" (3 m) SFP+ Black

X242 10G SFP+ to SFP+ 3m Direct Attach Copper Cable
More>>>
Short summary description HPE X242 10G SFP+ to SFP+ 3m Direct Attach Copper InfiniBand/fibre optic cable 118.1" (3 m) SFP+ Black:
This short summary of the HPE X242 10G SFP+ to SFP+ 3m Direct Attach Copper InfiniBand/fibre optic cable 118.1" (3 m) SFP+ Black data-sheet is auto-generated and uses the product title and the first six key specs.

HPE X242 10G SFP+ to SFP+ 3m Direct Attach Copper, 118.1" (3 m), SFP+, SFP+

Long summary description HPE X242 10G SFP+ to SFP+ 3m Direct Attach Copper InfiniBand/fibre optic cable 118.1" (3 m) SFP+ Black:
This is an auto-generated long summary of HPE X242 10G SFP+ to SFP+ 3m Direct Attach Copper InfiniBand/fibre optic cable 118.1" (3 m) SFP+ Black based on the first three specs of the first five spec groups.

HPE X242 10G SFP+ to SFP+ 3m Direct Attach Copper. Cable length: 118.1" (3 m), Connector 1: SFP+, Connector 2: SFP+

Country Distributor
United Kingdom 1 distributor(s)