location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR FS605 Fast Ethernet (10/100) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS605
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FS605-400PES
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124553
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name NETGEAR FS605 Fast Ethernet (10/100) White :
The short editorial description of NETGEAR FS605 Fast Ethernet (10/100) White

FS605 - 5-port Ethernet Switch 10/100 Mbps
More>>>
NETGEAR FS605 Fast Ethernet (10/100) White:
The official marketing text of NETGEAR FS605 Fast Ethernet (10/100) White as supplied by the manufacturer

The NETGEAR SOHO Ethernet Unmanaged Switches provide easy and affordable network connectivity to home and small offices. They are easy to use and reliable. With these Plug-N-Play switches, you can expand your network connections to multiple devices instantly. This series of switches also implement various energy saving technologies, helping you save power and money.
- Choice of Fast Ethernet and Gigabit Ethernet connectivity
- Available in plastic or metal enclosures
- Energy-efficient technology for power savings
- Auto-MDI/MDIX eliminates the need for crossover cables
- Non-blocking switching architecture for maximum throughput at wire speed
- Auto-negotiation for automatic connection at the highest common speed between switch and an end device
- Fan-less design for quiet operation

Short summary description NETGEAR FS605 Fast Ethernet (10/100) White:
This short summary of the NETGEAR FS605 Fast Ethernet (10/100) White data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR FS605, Fast Ethernet (10/100)

Long summary description NETGEAR FS605 Fast Ethernet (10/100) White:
This is an auto-generated long summary of NETGEAR FS605 Fast Ethernet (10/100) White based on the first three specs of the first five spec groups.

NETGEAR FS605. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 5. MAC address table: 2000 entries. Networking standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3x

Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
5
Basic switching RJ-45 Ethernet ports type *
Fast Ethernet (10/100)
Network
Networking standards *
IEEE 802.3, IEEE 802.3u, IEEE 802.3x
10G support *
No
Data transmission
MAC address table *
2000 entries
Store-and-forward
Yes
Design
Rack mounting *
No
Stackable *
No
Product color
White
Design
Housing material
Plastic
LED indicators
LAN
Power
Power consumption (max)
2.03 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Weight & dimensions
Width
4.65" (118 mm)
Depth
2.83" (72 mm)
Height
1.18" (30 mm)
Weight
3.17 oz (90 g)
Brand Image Article code product Stock Price from
NETGEAR GSM7328S-200 Managed L3 NETGEAR GSM7328S-200 Managed L3
(show image)
GSM7328SV2-200EUS GSM7328S-200 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)