location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HTL5160B/12 soundbar speaker Black 3.1 channels 320 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Soundbar speaker HTL5160B/12
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTL5160B/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4895185610344
Category:
Special loudspeaker enclosure that creates a reasonable stereo effect from a single cabinet. They are much wider than they are tall, partly for acoustical reasons, but also so that they can be mounted above or below a display device e.g. above a computer monitor or under a television or home theater screen.
Soundbar Speakers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 177212
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Philips HTL5160B/12 user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start guide (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips HTL5160B/12 soundbar speaker Black 3.1 channels 320 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3.1 CH wireless subwoofer
  • - Google Cast and Spotify Connect
  • - Bluetooth and NFC
  • - 1 HDMI in and HDMI out ARC
Long product name Philips HTL5160B/12 soundbar speaker Black 3.1 channels 320 W :
The short editorial description of Philips HTL5160B/12 soundbar speaker Black 3.1 channels 320 W

Unmatched voice clarity from 3.1 Ch
More>>>
Philips HTL5160B/12 soundbar speaker Black 3.1 channels 320 W:
The official marketing text of Philips HTL5160B/12 soundbar speaker Black 3.1 channels 320 W as supplied by the manufacturer

Upgrade your TV with enhanced voice clarity and virtual surround sound for better cinematic experience. Start enjoy high quality sound and seamless playback experience with your favorite music apps with this Google cast enabled soundbar.

Short summary description Philips HTL5160B/12 soundbar speaker Black 3.1 channels 320 W:
This short summary of the Philips HTL5160B/12 soundbar speaker Black 3.1 channels 320 W data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HTL5160B/12, 3.1 channels, 320 W, Dolby Digital, Dolby Pro Logic II, 120 W, Wireless, 200 W

Long summary description Philips HTL5160B/12 soundbar speaker Black 3.1 channels 320 W:
This is an auto-generated long summary of Philips HTL5160B/12 soundbar speaker Black 3.1 channels 320 W based on the first three specs of the first five spec groups.

Philips HTL5160B/12. Audio output channels: 3.1 channels, RMS rated power: 320 W, Audio decoders: Dolby Digital, Dolby Pro Logic II. Soundbar speaker RMS power: 120 W. Subwoofer connectivity: Wireless, Subwoofer RMS power: 200 W, Subwoofer frequency range: 45 - 200 Hz. Product color: Black, Audio formats supported: MP3, Consumer Electronics Control (CEC): EasyLink. Connectivity technology: Wired & Wireless

Dolby Digital and Pro Logic II
Dolby Digital and Pro Logic II

A built-in Dolby Digital decoder eliminates the need for an external decoder by processing all six channels of audio information to provide a surround sound experience and an astoundingly natural sense of ambience and dynamic realism. Dolby Pro Logic II provides five channels of surround processing from any stereo source.

EasyLink
EasyLink

EasyLink lets you control multiple devices like DVD players, Blu-ray players, soundbar speakers, Home theatre systems and TVs etc. with one remote. It uses HDMI CEC industry-standard protocol to share functionality between devices through the HDMI cable. With one touch of a button, you can operate all your connected HDMI CEC-enabled equipment simultaneously. Functions like standby and play can now be carried out with absolute ease.

Touch panel for playback
Touch panel for playback

Intuitive touch panel control allows you to control the volume as well as other playback options by simply pressing the touch sensitive controls on the front panel.

Virtual Surround Sound
Virtual Surround Sound

Philips Virtual Surround Sound produces rich and immersive surround sound from a less than five-speaker system. Highly advanced spatial algorithms faithfully replicate the sonic characteristics that occur in an ideal 5.1-channel environment. Any high quality stereo source is transformed into true-to-life, multi-channel surround sound. No need to purchase extra speakers, wires or speaker stands to appreciate room-filling sound.

One-touch with NFC
One-touch with NFC

Pair Bluetooth® devices easily with one-touch NFC (Near Field Communications) technology. Just tap the NFC-enabled smartphone or tablet on the NFC area of a soundstage to turn the soundstage on, start Bluetooth® pairing, and begin streaming music.

One HDMI in available
One HDMI in available

Enjoy larger-than-life 3D playback and crystal-clear 5.1 or 7.1 audio by simply plugging our player's audio one HDMI in output into the connection on your non-3D AV receiver.

Spotify as a remote
Spotify as a remote

Using Spotify Connect you can easily browse, explore and play music from any room in the house using your smart device as a remote. With a direct Spotify connection, you can play music straight from the cloud so your smart device can be used for calls or videos, or even go out of range, without interrupting your music. This is also more battery-friendly, since the energy used for music is minimised. All the same great Spotify features are there, from its ready-made lists to its high sampling rates. Everything you need to discover new music and hear it at its best.

Centre-channel speaker
Centre-channel speaker

A centre-channel speaker dedicated especially to voice frequencies anchor speech to the centre of the screen. This offers improved voice positioning and clarity, increasing immersion in movies.

Google Cast
Google Cast

Enjoy high quality and seamless playback with your favourite music apps. This soundbar has Google Cast built in, so you can cast your favourite music apps from your personal device to your speakers. You can cast from your iPhone®, iPad®, Android phone and tablet, Mac® and Windows® laptop, or Chromebook.

Philips companion app
Philips companion app

Use Philips HCWeSet Manager app to set up and connect your new speakers to your home wireless network and start enjoying the high quality audio and seamless playback experience from your favourite apps*. *It is mandatory to install the app for network setup, as well as accept services and the privacy agreement before you can cast music wirelessly from your music apps. *To cast music from Spotify, you'll need Spotify Premium to use Connect

2-way loudspeaker
2-way loudspeaker

2-way loudspeaker for the best clarity and explosive dynamic range

Audio
Audio output channels *
3.1 channels
RMS rated power *
320 W
Audio decoders
Dolby Digital, Dolby Pro Logic II
Audio Return Channel (ARC)
Yes
Soundbar speaker
Soundbar speaker RMS power *
120 W
Subwoofer
Subwoofer included *
Yes
Subwoofer connectivity
Wireless
Subwoofer RMS power
200 W
Subwoofer frequency range
45 - 200 Hz
Subwoofer impedance
2 Ω
Bass adjustment
Yes
Features
Product color *
Black
Audio formats supported
MP3
Consumer Electronics Control (CEC)
EasyLink
Wall mountable *
Yes
Technical details
Subwoofer dimensions (WxHxD)
8.07 x 12.4 x 15.8" (205 x 316 x 401 mm)
Ports & interfaces
Connectivity technology *
Wired & Wireless
Bluetooth *
Yes
Near Field Communication (NFC)
Yes
Ethernet LAN
Yes
HDMI ports quantity *
2
HDMI in
1
Ports & interfaces
Number of HDMI outputs
1
USB 2.0 ports quantity
1
Audio (L/R) in
1
Digital audio optical in
1
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Battery
Number of batteries supported
2
Weight & dimensions
Width
43.3" (1100 mm)
Depth
2.68" (68 mm)
Height
2.01" (51 mm)
Soundbar weight
4.85 lbs (2.2 kg)
Subwoofer width
8.07" (20.5 cm)
Subwoofer depth
15.8" (40.1 cm)
Subwoofer height
12.4" (31.6 cm)
Subwoofer weight
15.4 lbs (7 kg)
Packaging data
Package width
18.7" (475 mm)
Package depth
14.7" (373 mm)
Package height
14" (355 mm)
Package weight
26.9 lbs (12.2 kg)
Packaging content
Handheld remote control
Yes
Other features
Subwoofer driver diameter (imperial)
8"
Package dimensions (WxDxH)
18.7 x 14 x 14.7" (475 x 355 x 373 mm)
Source Testseek summary Average rating
Reviews
Updated:
2018-11-01 05:39:38
Uk has collected 4 expert reviews for Philips Soundbar speaker HTL5160B/12 and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%