location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HTL2183B/79 soundbar speaker Black 3.1 channels 150 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Soundbar speaker HTL2183B/79
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTL2183B/79
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4895185616070
Category:
Special loudspeaker enclosure that creates a reasonable stereo effect from a single cabinet. They are much wider than they are tall, partly for acoustical reasons, but also so that they can be mounted above or below a display device e.g. above a computer monitor or under a television or home theater screen.
Soundbar Speakers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92456
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Philips HTL2183B/79 user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start Guide (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips HTL2183B/79 soundbar speaker Black 3.1 channels 150 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3.1 CH wired subwoofer
  • - Bluetooth®
  • - HDMI ARC
  • - 150 W
Long product name Philips HTL2183B/79 soundbar speaker Black 3.1 channels 150 W :
The short editorial description of Philips HTL2183B/79 soundbar speaker Black 3.1 channels 150 W

3.1 CH, AUX in, HDMI 1.4, USB 2.0, RMS 150W, Bluetooth, 100-240V, Dolby Digital/Pro Logic II
More>>>
Philips HTL2183B/79 soundbar speaker Black 3.1 channels 150 W:
The official marketing text of Philips HTL2183B/79 soundbar speaker Black 3.1 channels 150 W as supplied by the manufacturer

Unmatched voice clarity from 3.1 channels of sound
with subwoofer
Upgrade your TV with enhanced voice clarity and virtual surround sound for a better cinematic experience, plus wireless music streaming over Bluetooth.

Connect and enjoy all your entertainment
- Wireless music streaming via Bluetooth
- EasyLink to control all HDMI CEC devices via a single remote
- Enjoy MP3 music directly from your portable USB devices
- Audio in to enjoy music from iPod/iPhone/MP3 player
- Works with TVs, BD/DVD players, gaming consoles, MP3 players

Designed for simplicity
- Low-rise profile for the perfect fit in front of your TV
- Touch panel for intuitive playback and volume control

Richer sound for watching TV and movies
- External subwoofer adds thrill to the action
- Virtual Surround Sound for a realistic movie experience
- Dedicated center-channel speaker for superior voice clarity
- Dolby Digital and Pro Logic II surround sound

Short summary description Philips HTL2183B/79 soundbar speaker Black 3.1 channels 150 W:
This short summary of the Philips HTL2183B/79 soundbar speaker Black 3.1 channels 150 W data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HTL2183B/79, 3.1 channels, 150 W, Dolby Digital, Dolby Pro Logic II, 96 W, 4 Ω, Passive subwoofer

Long summary description Philips HTL2183B/79 soundbar speaker Black 3.1 channels 150 W:
This is an auto-generated long summary of Philips HTL2183B/79 soundbar speaker Black 3.1 channels 150 W based on the first three specs of the first five spec groups.

Philips HTL2183B/79. Audio output channels: 3.1 channels, RMS rated power: 150 W, Audio decoders: Dolby Digital, Dolby Pro Logic II. Soundbar speaker RMS power: 96 W, Impedance: 4 Ω. Subwoofer type: Passive subwoofer, Subwoofer RMS power: 55 W, Subwoofer frequency range: 45 - 200 Hz. Product color: Black, Recommended usage: Universal, Audio formats supported: MP3. Connectivity technology: Wired & Wireless

Audio
Audio output channels *
3.1 channels
RMS rated power *
150 W
Audio decoders
Dolby Digital, Dolby Pro Logic II
Audio Return Channel (ARC)
Yes
Soundbar speaker
Soundbar speaker RMS power *
96 W
Impedance
4 Ω
Number of woofer drivers
3
Subwoofer
Subwoofer included *
Yes
Subwoofer type
Passive subwoofer
Subwoofer RMS power
55 W
Subwoofer frequency range
45 - 200 Hz
Subwoofer impedance
2 Ω
Bass adjustment
Yes
Subwoofer location
Separate
Features
Recommended usage
Universal
Product color *
Black
Audio formats supported
MP3
Consumer Electronics Control (CEC)
EasyLink
Night mode
Yes
Virtual surround
Yes
Wall mountable *
Yes
Ports & interfaces
Connectivity technology *
Wired & Wireless
Bluetooth *
Yes
HDMI ports quantity *
1
Number of HDMI outputs
1
USB 2.0 ports quantity
1
Digital audio coaxial in
1
Ports & interfaces
Digital audio optical in
1
AUX in
Yes
Line-in
Yes
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Power consumption (standby)
0.5 W
Weight & dimensions
Width
37.4" (950 mm)
Depth
2.72" (69 mm)
Height
2.01" (51 mm)
Soundbar weight
3.57 lbs (1.62 kg)
Subwoofer width
6.5" (16.5 cm)
Subwoofer depth
11.6" (29.5 cm)
Subwoofer height
9.45" (24 cm)
Subwoofer weight
6.13 lbs (2.78 kg)
Cord length
118.1" (3 m)
Packaging data
Package width
15.6" (395 mm)
Package depth
11.6" (295 mm)
Package height
16.5" (418 mm)
Package weight
14.6 lbs (6.6 kg)
Packaging content
Receiver included
No
Cables included
AC
Handheld remote control
Yes
Quick start guide
Yes
Other features
Subwoofer driver diameter (imperial)
5.25"
AC adapter included
Yes
Apple docking compatibility
Not supported