location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon 0331C001 ink cartridge 1 pc(s) Original High (XL) Yield Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLI-571XL High Yield Black Ink Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0331C001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292032840
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 439146
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Nov 2023 08:52:47
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon 0331C001 ink cartridge 1 pc(s) Original High (XL) Yield Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Genuine Canon Ink produces on average 35% more quality prints than imitation cartridges†††
  • - Genuine Canon Ink provides consistent quality prints 100% of the time†††
  • - Genuine Canon Ink is 100% reliable so you can print with less stress†††
  • - Return every ink and toner cartridge to be reused or recycled. It's free, easy and environmentally friendly.
Long product name Canon 0331C001 ink cartridge 1 pc(s) Original High (XL) Yield Black :
The short editorial description of Canon 0331C001 ink cartridge 1 pc(s) Original High (XL) Yield Black

CLI-571XL High Yield Black Ink Cartridge
More>>>
Canon 0331C001 ink cartridge 1 pc(s) Original High (XL) Yield Black:
The official marketing text of Canon 0331C001 ink cartridge 1 pc(s) Original High (XL) Yield Black as supplied by the manufacturer

This high yield black ink provides up to 2x more prints than the standard equivalent. The ChromaLife100 system black ink is used for printing photos. This 11ml ink tank allows you to print up to 895* of 10x15cm colour photos at ISO/IEC 29102† standard.

Short summary description Canon 0331C001 ink cartridge 1 pc(s) Original High (XL) Yield Black:
This short summary of the Canon 0331C001 ink cartridge 1 pc(s) Original High (XL) Yield Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon 0331C001, High (XL) Yield, Black, Pigment-based ink, 11 ml, 1 pc(s), 810 pages

Long summary description Canon 0331C001 ink cartridge 1 pc(s) Original High (XL) Yield Black:
This is an auto-generated long summary of Canon 0331C001 ink cartridge 1 pc(s) Original High (XL) Yield Black based on the first three specs of the first five spec groups.

Canon 0331C001. Cartridge capacity: High (XL) Yield, Black ink type: Pigment-based ink, Black ink volume: 11 ml, Printing colors: Black, Quantity per pack: 1 pc(s), Black ink page yield: 810 pages

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
Pixma MG575x, MG685x, MG775x
Quantity per pack *
1 pc(s)
Black ink volume
11 ml
Black ink page yield *
810 pages
Features
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colors *
Black
Logistics data
Harmonized System (HS) code
84439990
Brand Image Article code product Stock Price from
Canon CLI-521 C/M/Y ink cartridge 3 pc(s) Original Cyan, Magenta, Yellow Canon CLI-521 C/M/Y ink cartridge 3 pc(s) Original Cyan, Magenta, Yellow
(show image)
2934B011 CLI-521 C/M/Y 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 3 distributor(s)
Sverige 4 distributor(s)
United Kingdom 10 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 5 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)