location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon CLI-571 Multipack ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLI-571 Multipack
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0386C004 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574631813
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 254892
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:46:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon CLI-571 Multipack ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - Supply type: Multi pack
  • - Black ink page yield: 349 pages
  • - Black ink cartridges quantity: 1 Color ink cartridges quantity: 3
  • - 4 pc(s)
Long product name Canon CLI-571 Multipack ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow :
The short editorial description of Canon CLI-571 Multipack ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow

CLI-571 Multipack Blister With Security
More>>>
Canon CLI-571 Multipack ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow:
The official marketing text of Canon CLI-571 Multipack ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow as supplied by the manufacturer

PIXMA ink cartridges.

Some things work better together. That’s why it makes sense to use Canon genuine inks and photo papers, designed in harmony with PIXMA printers, to deliver the best possible results. For beautiful, long lasting print quality, trust Canon engineered inks.

Why use original Canon consumables?

Genuine Canon inks bring out the best in your Canon printer, so you are always assured of exceptional results. Canon inks will keep your Canon printer going at peak performance.

Brighter, more accurate colours.

The genuine Canon ink formula lets you achieve incredibly bright and accurate colours that make photographs truly memorable. Skin tones look very natural while bright colours are vivid yet realistic. The pigment black ink used for printing documents produces crisp, clear prints of small letters and sharp lines.

Long lasting photos.

Original Canon inks and photo papers are made for each other. As a result you can produce superb quality prints at home that are resistant to fading long after printing. Printing with our photo printers using genuine ChromLife100, ChromaLife100+ or LUCIA inks on Canon photo papers protects your images for a lifetime.

Protect your printer.

Canon’s unique FINE print head technology used in every PIXMA printer delivers outstanding image quality and high-speed document printing. With ink nozzles opening diameters as small as small as 0.009mm it is important to use inks formulated specifically to work with the precise FINE print heads. Genuine inks maintain print quality and prolong life of your printer.

Convenience and savings.

Multipacks contain two or more different types of cartridges for the same printer. These bundles combine inks that are often used together to offer you convenience and savings.

Short summary description Canon CLI-571 Multipack ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow:
This short summary of the Canon CLI-571 Multipack ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Canon CLI-571 Multipack, Black, Cyan, Magenta, Yellow, Dye-based ink, 7 ml, 7 ml, 4 pc(s), Multi pack

Long summary description Canon CLI-571 Multipack ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow:
This is an auto-generated long summary of Canon CLI-571 Multipack ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

Canon CLI-571 Multipack. Colour ink type: Dye-based ink, Black ink volume: 7 ml, Supply type: Multi pack, Color ink volume: 7 ml, Printing colors: Black, Cyan, Magenta, Yellow, Quantity per pack: 4 pc(s), Black ink page yield: 349 pages

Features
Colour ink type
Dye-based ink
Print technology
Inkjet printing
Compatibility *
Pixma MG575x, MG685x, MG775x
Quantity per pack *
4 pc(s)
Black ink cartridges quantity
1
Color ink cartridges quantity
3
Black ink volume
7 ml
Color ink volume
7 ml
Black ink page yield *
349 pages
Type *
Original
Features
Ink type
Pigment-based ink
Printing colors *
Black, Cyan, Magenta, Yellow
Supply type *
Multi pack
Weight & dimensions
Weight
3.92 oz (111 g)
Package width
4.53" (115 mm)
Package depth
2.09" (53 mm)
Package height
5.91" (150 mm)
Package weight
3.95 oz (112 g)
Package type
Blister
Logistics data
Harmonized System (HS) code
84439990
Brand Image Article code product Stock Price from
Canon CLI-521 C/M/Y ink cartridge 3 pc(s) Original Cyan, Magenta, Yellow Canon CLI-521 C/M/Y ink cartridge 3 pc(s) Original Cyan, Magenta, Yellow
(show image)
2934B011 CLI-521 C/M/Y 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
Sverige 1 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
Suomi 2 distributor(s)
Danmark 1 distributor(s)