location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 693711-001 power adapter/inverter Indoor 65 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
693711-001
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
693711-001-RFB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5712505459430
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110931
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2019 11:46:41
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 693711-001 power adapter/inverter Indoor 65 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power supply type: Indoor
  • - Output power: 65 W Input voltage: 100-240 V Input frequency: 50/60 Hz
  • - Purpose: Laptop
  • - Brand compatibility: HP
  • - Black
Long product name HP 693711-001 power adapter/inverter Indoor 65 W Black :
The short editorial description of HP 693711-001 power adapter/inverter Indoor 65 W Black

AC Smart power adapter (65 watt), Refurbished
More>>>
HP 693711-001 power adapter/inverter Indoor 65 W Black:
The official marketing text of HP 693711-001 power adapter/inverter Indoor 65 W Black as supplied by the manufacturer

AC Smart power adapter (65 watt) - Non-power factor correcting (NPFC) - Requires separate 3-wire AC power cord with C5 connector

Short summary description HP 693711-001 power adapter/inverter Indoor 65 W Black:
This short summary of the HP 693711-001 power adapter/inverter Indoor 65 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 693711-001, Laptop, Indoor, 100-240 V, 50/60 Hz, 65 W, HP

Long summary description HP 693711-001 power adapter/inverter Indoor 65 W Black:
This is an auto-generated long summary of HP 693711-001 power adapter/inverter Indoor 65 W Black based on the first three specs of the first five spec groups.

HP 693711-001. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Product color: Black

Features
Purpose *
Laptop
Power supply type *
Indoor
Input voltage *
100-240 V
Input frequency *
50/60 Hz
Output power *
65 W
Features
Brand compatibility
HP
Compatibility
ProBook 4230s, ProBook 4340s, ProBook 4540s, ProBook 6470b, ProBook 6475b, ProBook 6570b, ProBook 450
Design
Product color *
Black
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)