NETGEAR logo

NETGEAR ReadyNAS 2120 NAS Rack (1U) Marvell Armada XP 2 GB DDR3 16 TB Black

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47092
Info modified on:
10 Aug 2024, 07:36:46
Guarantee:
5 Years Hardware
Long product name NETGEAR ReadyNAS 2120 NAS Rack (1U) Marvell Armada XP 2 GB DDR3 16 TB Black:

ReadyNAS 2120 - Marvell Armada XP Dual Core 1.6GHz, 2GB DDR3, 4x2.5"/3.5" SATA HDD/SSD, RAID 0/1/5/6/10, 2xGigabit LAN, 1xUSB2.0, 2xUSB3.0, 2xeSATA, 1U + 4X ST4000VN000

NETGEAR ReadyNAS 2120 NAS Rack (1U) Marvell Armada XP 2 GB DDR3 16 TB Black:

Application data, virtual images, client files, email… the types of data central to running a successful business can seem endless. ReadyNAS is that advanced and easy-to-use solution for centralizing, securing and controlling access to your digital assets. More than just simple unified (NAS and SAN) storage, ReadyNAS lets you to do more than you ever thought you could afford - pairing the latest in performance with innovative efficiency technologies such as unlimited snapshots, thin provisioning and cloud-managed replication. Designed for the unique needs of SMB, the ReadyNAS Rackmount Series combines advanced features with simple, efficient management:

- XRAID auto volume expansion
- Unlimited snapshots
- Real-time encryption and anti-virus
- Intuitive web-based interface
- Easy cloud-based discovery and management

Short summary description NETGEAR ReadyNAS 2120 NAS Rack (1U) Marvell Armada XP 2 GB DDR3 16 TB Black:

NETGEAR ReadyNAS 2120, NAS, Rack (1U), Marvell, Armada XP, 2 GB, DDR3

Long summary description NETGEAR ReadyNAS 2120 NAS Rack (1U) Marvell Armada XP 2 GB DDR3 16 TB Black:

NETGEAR ReadyNAS 2120. Type: NAS. Chassis type: Rack (1U). Processor family: Marvell, Processor model: Armada XP, Processor frequency: 1.6 GHz. Internal memory: 2 GB, Internal memory type: DDR3. Total installed storage capacity: 16 TB

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.