location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Solis Grind & Infuse Pro Manual Espresso machine

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Solis Check ‘Solis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Grind & Infuse Pro
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
980.95
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7611210980957
Category:
Machine used to make coffee.
Coffee Makers Check ‘Solis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Solis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42365
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Nov 2023 10:43:35
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Solis Grind & Infuse Pro Manual Espresso machine
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Countertop Manual Espresso machine
  • - Ground coffee
  • - 15 bar
  • - Built-in grinder
  • - Coffee making Espresso making
  • - 1700 W
  • - Stainless steel
More>>>
Short summary description Solis Grind & Infuse Pro Manual Espresso machine:
This short summary of the Solis Grind & Infuse Pro Manual Espresso machine data-sheet is auto-generated and uses the product title and the first six key specs.

Solis Grind & Infuse Pro, Espresso machine, Ground coffee, Built-in grinder, 1700 W, Stainless steel

Long summary description Solis Grind & Infuse Pro Manual Espresso machine:
This is an auto-generated long summary of Solis Grind & Infuse Pro Manual Espresso machine based on the first three specs of the first five spec groups.

Solis Grind & Infuse Pro. Product type: Espresso machine, Coffee maker type: Manual, Coffee input type: Ground coffee, Built-in grinder. Power: 1700 W. Product color: Stainless steel

Brand Image Article code product Stock Price from
Solis

Solis Primaroma Semi-auto Espresso machine 1.5 L
(show image)
981.16 Primaroma 0.00
(excl. VAT)
0 (incl. VAT)
Solis

Solis Barista Pro Fully-auto Espresso machine 2 L
(show image)
980.01 Barista Pro 0.00
(excl. VAT)
0 (incl. VAT)