Samsung logo

Samsung Galaxy S6 edge+ SM-G928F 5.7" Single SIM Android 5.1 4G Micro-USB 4 GB 32 GB 3000 mAh Gold

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129766
Info modified on:
07 Mar 2024, 15:34:52
Long product name Samsung Galaxy S6 edge+ SM-G928F 5.7" Single SIM Android 5.1 4G Micro-USB 4 GB 32 GB 3000 mAh Gold:

Galaxy S6 edge+ 5.7" 2560 x 1440 Super AMOLED, LTE, Octa core (2.1GHz Quad + 1.5GHz Quad), 4GB RAM (LPDDR4), 16MP, NFC, WiFi, Bluetooth, Android 5.1 (Lollipop)

Samsung Galaxy S6 edge+ SM-G928F 5.7" Single SIM Android 5.1 4G Micro-USB 4 GB 32 GB 3000 mAh Gold:

The larger dual-edge display is more than beautiful. It lends depth to your movies, breathes life into your games. There’s room for you to experience more, feel more.

Assign a colour and place on People Edge to five of your favourite contacts. Reach out to them at any time by simply swiping inwards from the Edge Handle.

When words aren’t enough, send a poke or an emoticon to your People Edge contacts. OnCircle lets you communicate in ways that really count.

When it comes to your favourite tracks, sound quality matters. Enjoy rich, balanced audio with Bluetooth audio accessories that support UHQ Audio.

Celebrations are always better when you are sharing. Livestream the fun straight from your Galaxy S6 edge+ using the camera’s Live Broadcast function. 4GB RAM and LTE Cat.9 support ensure uninterrupted streaming.

No more shaky handheld videos. Video Digital Imaging Stabilisation meets Optical Image Stabilisation to ensure you get clear and steady footage every time.

Capture amazing moments with friends by activating the camera’s Collage mode. Shoot four video clips and combine them into one great video collage.

Just pop your Galaxy S6 edge+ down for a power nap and pick it up fully charged just two hours later.

Whether you are streaming videos or playing games, cable charging is so fast that you can keep going with only a minimum of interruptions. Go from a flat battery to full charge in just 90 minutes.

Watching videos, going for a run and partying on a Saturday night all call for different outfits and charging accessories. Choose the right one for the moment.

Whether it’s dark and cloudy out or fair and sunny, you can snap away in the knowledge that every photo you take will turn out looking fantastically clear and blur-free.

Take better selfies than ever with the camera’s Advanced Selfie technology and a host of incredible filters designed to accentuate your best features.

Short summary description Samsung Galaxy S6 edge+ SM-G928F 5.7" Single SIM Android 5.1 4G Micro-USB 4 GB 32 GB 3000 mAh Gold:

Samsung Galaxy S6 edge+ SM-G928F, 5.7", 4 GB, 32 GB, 16 MP, Android 5.1, Gold

Long summary description Samsung Galaxy S6 edge+ SM-G928F 5.7" Single SIM Android 5.1 4G Micro-USB 4 GB 32 GB 3000 mAh Gold:

Samsung Galaxy S6 edge+ SM-G928F. Display diagonal: 5.7", Display resolution: 2560 x 1440 pixels. Processor frequency: 2.1 GHz, Processor family: Samsung Exynos, Processor model: 7 Octa 7420. RAM capacity: 4 GB, RAM type: LPDDR4, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 5.1. Battery capacity: 3000 mAh. Product color: Gold. Weight: 5.4 oz (153 g)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.